location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB 2.0 Peripheral Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 Peripheral Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US421A-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776302 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB 2.0 Peripheral Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables four computers to share a single USB peripheral device
  • - Simple port selection via pushbuttons, configuration utility, or Auto Switch function
  • - Auto Switch Function - no need for print server
  • - Buzzer indicates switching between computers
Long product name ATEN 4-Port USB 2.0 Peripheral Switch :
The long product name of ATEN 4-Port USB 2.0 Peripheral Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 Peripheral Switch
More>>>
ATEN 4-Port USB 2.0 Peripheral Switch:
The official description of ATEN 4-Port USB 2.0 Peripheral Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The US421A is a 4-port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis.
1x 4-Port USB 2.0 Peripheral Switch
1x USB Type-A to USB Type-B Cable (1.8m)
1x User Instructions

Short summary description ATEN 4-Port USB 2.0 Peripheral Switch:
This short summary of the ATEN 4-Port USB 2.0 Peripheral Switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB 2.0 Peripheral Switch, Black, Grey

Long summary description ATEN 4-Port USB 2.0 Peripheral Switch:
This is an auto-generated long summary of ATEN 4-Port USB 2.0 Peripheral Switch based on the first three specs of the first five spec groups.

ATEN 4-Port USB 2.0 Peripheral Switch. Keyboard port type: USB, Mouse port type: USB, Console ports: USB B. Product colour: Black, Grey, Housing material: Plastic, Cable length: 1.8 m. Compliance certificates: RoHS. Width: 104 mm, Depth: 79.6 mm, Height: 22 mm. Package width: 70 mm, Package depth: 150 mm, Package height: 256 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Console ports *
USB B
USB 2.0 ports quantity
5
Design
Rack mounting *
No
Product colour *
Black, Grey
Housing material
Plastic
Cable length
1.8 m
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
System requirements
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
104 mm
Depth
79.6 mm
Height
22 mm
Weight
155 g
Packaging data
Package width
70 mm
Package depth
150 mm
Package height
256 mm
Package weight
280 g
Packaging content
Cables included
USB
Manual
Yes
Logistics data
Master (outer) case net weight
3.1 kg
Harmonized System (HS) code
85176200
Master (outer) case width
328 mm
Master (outer) case length
389 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
6.12 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
México 1 distributor(s)