Product Brochure/Datasheet
(2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2-Port USB 2.0 Peripheral Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Enables two computers to share a single USB peripheral device
- - Simple port selection via pushbuttons, configuration utility, or Auto Switch function
- - Auto Switch Function - no need for print server
- - Buzzer indicates switching between computers
Long product name ATEN 2-Port USB 2.0 Peripheral Switch
:
The long product name of ATEN 2-Port USB 2.0 Peripheral Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2-Port USB 2.0 Peripheral Switch
More>>>
ATEN 2-Port USB 2.0 Peripheral Switch:
The official description of ATEN 2-Port USB 2.0 Peripheral Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The US221A is a 2-port USB 2.0 Peripheral Switch that allows up to 2 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis.
1x 2-Port USB 2.0 Peripheral Switch
1x USB Type-A to USB Type-B Cable (1.8m)
1x User Instructions
Short summary description ATEN 2-Port USB 2.0 Peripheral Switch:
This short summary of the ATEN 2-Port USB 2.0 Peripheral Switch data-sheet is auto-generated and uses the product title and the first six key specs.
ATEN 2-Port USB 2.0 Peripheral Switch, Plastic, 0 - 40 °C, -20 - 60 °C, 0 - 80%, 71.8 mm, 65.8 mm
Long summary description ATEN 2-Port USB 2.0 Peripheral Switch:
This is an auto-generated long summary of ATEN 2-Port USB 2.0 Peripheral Switch based on the first three specs of the first five spec groups.
ATEN 2-Port USB 2.0 Peripheral Switch. Housing material: Plastic. Width: 71.8 mm, Depth: 65.8 mm, Height: 24.4 mm. Products per master (outer) case: 20 pc(s), Master (outer) case gross weight: 5.35 kg, Master (outer) case length: 389 mm