location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB-C 4K Ultra Mini Dock - PD60W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C 4K Ultra Mini Dock - PD60W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3235-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649219 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:10
The date of the most recent change of this product data-sheet in Icecat.
ATEN UH3235-AT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UH3235-AT user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB-C 4K Ultra Mini Dock - PD60W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A multifunctional USB-C mini dock for laptop, smartphone and USB-C Game Console
  • - Supports USB Power Delivery 2.0 for charging up to 60W (additional USB-C PD power adapter is needed)
  • - Supports 4K resolutions – up to 3840 x 2160 @ 30Hz
  • - Supports Samsung DeX mode or Huawei Desktop mode
  • - Lightweight and card case-sized design – Stylish and ultra mini design for easy carrying
  • - Compatible with Thunderbolt 3 (USB-C)
Long product name ATEN USB-C 4K Ultra Mini Dock - PD60W :
The long product name of ATEN USB-C 4K Ultra Mini Dock - PD60W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C 4K Ultra Mini Dock with Power Pass-through
More>>>
ATEN USB-C 4K Ultra Mini Dock - PD60W:
The official description of ATEN USB-C 4K Ultra Mini Dock - PD60W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UH3235 is a 4-in-1 multifunctional USB-C mini dock that features a USB 2.0 Type-A, USB 3.1 Gen 1 Type-A, HDMI and a USB-C DC-in port. With its wide range of compatibility, the UH3235 can support different operation systems such as PC, Mac, iPad Pro, Android Smartphone, and USB-C game console.

The HDMI supports up to 4K (3840 x 2160 @ 30 Hz) crystal clear video output that will bring users a higher level of enjoyment from watching videos, playing video games, or working from home. The UH3235 also supports USB-C Power Delivery Pass-Through up to 60W, which means it can provide power to your device via a USB-C PD power adapter with the PD profile specifications of 5V, 9V, 15V, 20V.

In addition, the integrated USB 3.1 Gen 1 Type-A port supports data transfer rate up to 5Gbps, giving seamless access to USB flash drive. The USB 2.0 Type-A port is for keyboard/mouse connection and can also avoid signal interference.

With highly portable and lightweight design, users can bring UH3235 anywhere and maintain necessary connection capability with just one cable. This is a perfect solution to maximize the functionality for your smart device.

Short summary description ATEN USB-C 4K Ultra Mini Dock - PD60W:
This short summary of the ATEN USB-C 4K Ultra Mini Dock - PD60W data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB-C 4K Ultra Mini Dock - PD60W, USB 2.0 Type-C, 60 W, Rose gold, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Plastic, RoHS

Long summary description ATEN USB-C 4K Ultra Mini Dock - PD60W:
This is an auto-generated long summary of ATEN USB-C 4K Ultra Mini Dock - PD60W based on the first three specs of the first five spec groups.

ATEN USB-C 4K Ultra Mini Dock - PD60W. Host interface: USB 2.0 Type-C, USB Power Delivery up to: 60 W. Product colour: Rose gold, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Housing material: Plastic. Weight: 82 g. Package width: 35 mm, Package depth: 125 mm, Package height: 180 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 262 mm, Master (outer) case length: 375 mm

Ports & interfaces
Host interface *
USB 2.0 Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
Performance
Product colour *
Rose gold
Hub interfaces
HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Housing material
Plastic
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
82 g
Packaging data
Package width
35 mm
Package depth
125 mm
Package height
180 mm
Package weight
155 g
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case width
262 mm
Master (outer) case length
375 mm
Master (outer) case height
203 mm
Master (outer) case gross weight
3.62 kg
Master (outer) case net weight
1.64 kg
Harmonized System (HS) code
84719000
Other features
Cable length
0.5 m
Brand Image Product code Product Stock Price from
ATEN USB-C Multiport Dock with Power Pass-Through ATEN USB-C Multiport Dock with Power Pass-Through
(show image)
UH3237-AT USB-C Multiport Dock with Power Pass-Through 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB-C Multiport Dock with Power Pass-Thr ATEN USB-C Multiport Dock with Power Pass-Thr
(show image)
UH3234-AT USB-C Multiport Dock with Power Pass-Thr 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)