ATEN logo

ATEN 4-Port USB Peripheral Switch 480 Mbit/s White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70902
Info modified on:
16 Jan 2024, 10:48:22
End of life date:
01 Aug 2021
Bullet Points ATEN 4-Port USB Peripheral Switch 480 Mbit/s White:
  • - Enables four computers to share a single USB peripheral device.
  • - Electronic switching to select the active PC.
  • - Both PCs and Macs can connect up at the same time.
  • - 100% iMac compatible.
  • - Bus powered.
  • - Hot pluggable - USB devices can be plugged in and removed without having to reset the system.
  • - OS Support:Windows 2000, Windows XP, Windows Vista, Mac and FreeBSD
Long product name ATEN 4-Port USB Peripheral Switch 480 Mbit/s White:

4-Port USB Peripheral Switch

ATEN 4-Port USB Peripheral Switch 480 Mbit/s White:

US401 allows 4 computers to share the same USB peripheral (e.g. printer, scanner and modem) under the foundation of one-at-a-time. Users can switch the computer controlling the peripheral from the reliable electronic button. There are LEDs indicating the status of the connection port.

Short summary description ATEN 4-Port USB Peripheral Switch 480 Mbit/s White:

ATEN 4-Port USB Peripheral Switch, 480 Mbit/s, White, Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD, 120 g, 5 - 40 °C, -20 - 60 °C

Long summary description ATEN 4-Port USB Peripheral Switch 480 Mbit/s White:

ATEN 4-Port USB Peripheral Switch. Data transfer rate: 480 Mbit/s, Product colour: White. Compatible operating systems: Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD. Weight: 120 g. Interface: USB, Dimensions (WxDxH): 92 x 78 x 26 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.