location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-T0100-25N
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rubber grips on sides
  • - Nano USB receiver: able to stay in the notebook permanently
  • - 6-button mouse with an optical sensor and adjustable resolution (1000/1750 dpi)
  • - Optimised for use with the right hand
  • - Interference-free wireless 2.4 GHz technology (range of up to 10 meters)
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI :
The long product name of CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 - 2.4835 GHzm Nano USB, 1000-1750 dpi, 126 g + 2 g, 2 x AAA
More>>>
CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:
The official description of CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CHERRY MW 3000 is an advanced 6-button wireless mouse with 2.4 GHz technology and an ergonomic design specially for right-handers. Its nano USB receiver is so small that it can safely stay inside the notebook even when you're on the move – the mouse is always ready for use. The CHERRY MW 3000 has a precise optical sensor and offers maximum energy efficiency thanks to its technical design. Used along with the on/off switch, this ensures a long battery lifespan. High-quality materials, non-slip surfaces and sophisticated ergonomics make the CHERRY MW 3000 wireless mouse what it is – a faithful companion in the office and the home.

Short summary description CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:
This short summary of the CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MW 3000, Right-hand, Optical, RF Wireless, 1750 DPI, Black

Long summary description CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

CHERRY MW 3000. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Button functions
DPI switch, Off, On
Recommended usage
Universal
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Keypad integrated
No
Built-in memory
No
Certification
c-tick, CE, FCC, cTUVus
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Game edition
No
Rubber grips
Yes
Illumination
No
Ergonomics
On/off switch
Yes
Wireless range
5 m
Customizable weight
No
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Power consumption
35 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
106 mm
Depth
39 mm
Height
68 mm
Weight
126 g
Receiver width
1.9 cm
Receiver depth
6 mm
Receiver height
1.5 cm
Receiver weight
2 g
Packaging data
Package width
120 mm
Package depth
80 mm
Package height
50 mm
Package weight
208 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Products per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:50:59
Uk has collected 4 expert reviews for CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computershopper.com
Updated:
2020-02-01 08:50:59
Indeed, in those products, Cherry concentrates mainly on plain, office-friendly versions of keyboards and mice that are a bit better built than the value models on the market that they resemble. Cherry's branded hardware is seldom flashy, and the many of...
Good Weighty handfeel, Good grippability, button-switchable resolution setting in hardware...
Bad A little pricey, for what it is, Bundled with disposable batteries, No programmable utility...
Bottom line A weighty productivity mouse that can also do the job for light gaming, the MW 3000 has a solid feel (and a substantive price to match). Read More…...
70%
Country Distributor
Deutschland 1 distributor(s)