Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW 2300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-T0300
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24704
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 13 May 2019 11:07:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous :
The short editorial description of CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous

MW 2300, USB, 1000/1500/2000dpi, Infrared, Wireless, 2.4GHz, 10m, Black/Anthracite
More>>>
CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous:
The official marketing text of CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous as supplied by the manufacturer

- 5-button mouse.
- Long battery lifespan* thanks to energy-efficiency infrared sensor (*Using the supplied batteries, each with 2200mAh, allows a service life of 733 hours (at 6 mA) to be achieved. Assuming the mouse is used constantly for one hour a day and 230 work days a year, you will only need to change the battery after approx. 3 years).
- Captivating design: comfort for both left-handed and right-handed operation.
- Rapid installation in a matter of seconds: no software required. Simply plug in and play.
- Interference-free wireless connection: maximum wireless range (up to 10 metres) using 2.4 GHz wireless technology.
- Work with precision: infrared sensor with adjustable resolution and DPI switch on the top of the mouse (1000/1500/2000 dpi).
- Nano-USB receiver (PC, laptop).

Short summary description CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous:
This short summary of the CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MW 2300, Ambidextrous, Optical, RF Wireless, 2000 DPI

Long summary description CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous:
This is an auto-generated long summary of CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous based on the first three specs of the first five spec groups.

CHERRY MW 2300. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries

Mouse
Purpose *
What the product is used for.
office
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Scroll type *
Type of scroll in computer input device, e.g. wheel, touch.
Wheel
Buttons quantity *
The number of buttons that there are in/on the product.
5
Movement resolution *
2000 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
PC
Number of scroll wheels
1
Scrolling directions
Vertical
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2400 - 24835, 2.4 GHz
Keypad integrated
No
Built-in memory
There is an internal memory.
No
Certification
c-tick, CE, FCC, cTUVus
Design
Form factor *
The shape or design of the product.
Ambidextrous
Surface coloration
Type of surface coloration e.g. monotone, image.
monotone
Ergonomics
Wireless range
10 m
Customizable weight
No
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Batteries
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Service life of battery
1 month(s)
Power consumption
40 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
122 g
Receiver weight
2 g
Packaging data
Receiver included
The product includes a receiver, which is a device for picking up an external signal.
Yes
Wireless receiver interface
USB
Receiver type
Describes type of receiver which is a device for picking up an external signal.
Nano receiver
Batteries included
Yes
User guide
Yes
Package weight
Weight of the packaged product.
227 g
Other features
Mouse dimensions (WxDxH)
119.96 x 75.52 x 38.32 mm
Receiver dimensions (W x D x H)
18 x 13.1 x 5.7 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
170 x 235 x 60 mm
Number of products included
The number of products that are included in the package.
1 pc(s)
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:53
Uk has collected 2 expert reviews for CHERRY MW 2300 mouse RF Wireless Optical 2000 DPI Ambidextrous but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:54
Nl heeft 2 proffesionele recensies voor CHERRY MW 2300 muis RF Draadloos Optisch 2000 DPI Ambidextrous verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:54
Fr a recueilli 2 avis d’experts pour CHERRY MW 2300 souris RF sans fil Optique 2000 DPI Ambidextre mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:53
De hat 2 Expertenmeinungen für CHERRY MW 2300 Maus RF Wireless Optisch 2000 DPI Beidhändig zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:53
Testseek ha raccolto 2 recensioni d aparte di esperti per CHERRY MW 2300 mouse RF Wireless Ottico 2000 DPI Ambidestro ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:53
Es ha coleccionado 2 opiniones de expertos para CHERRY MW 2300 ratón RF inalámbrico Óptico 2000 DPI Ambidextro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:54
Dk har samlet 2 ekspertanmeldelser for CHERRY MW 2300 mus RF trådløst Optisk 2000 dpi Ambidextrous men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 03:32:54
Se har samlat in 2 experttester för CHERRY MW 2300 datormöss RF Trådlös Optisk 2000 DPI Ambidextrous men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:21:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:21:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:21:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:21:47
0%
Source Review comments Score
gamesite.sk
Updated:
2016-10-30 03:32:53
Spoločnosť Cherry je známa najmä svojimi klávesnicami a mechanickými spínačmi série MX, no do ich portfólia patria aj viaceré myši. V tejto recenzii sa pozrieme na zúbok myši MW 2300 - viacúčelovej bezdrôtovej myši vhodnej pre pravákov aj ľavákov.Používat...
Good Kvalita materiálov, Výdrž batérií Dosah príjmača, Vhodná pre ľavákov ako aj pravákov, Cena...
Bad Spracovanie bočných tlačidiel, Podpery pre prsty, Lacné balenie...
Bottom line Cherry MW 2300 je myš z kvalitných materiálov s dobrým spracovaním. Jej konzervatívny a jednoduchý dizajn jej dovoľuje byť štandardným kancelárskym vybavením, cestovným vybavením k notebooku, ale nestratí sa ani v domácnosti. Je vhodná pre pravákov aj ľav...
0%
touchit.sk
Updated:
2017-11-17 01:46:54
Vyskúšali sme kancelárske aj herné myši, ktorých cena snáď už nemôže byť nižšia.Zamerali sme sa na lacný segment a boli sme kvalitou týchto modelov prekvapení. Na niektorých bolo cítiť rezervy v materiálovom spracovaní. No nijak zásadné. Samozrejme je tu...
Good robustnosť tela, oblý tvar, vhodná pre rôzne povrchy, pogumovanie bočného úchopu...
Bad vyššia hmotnosť...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Customer service details
X