location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW 2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-T0200
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 2000 DPI
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Warranty: 2 years
Long product name CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI :
The long product name of CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MW 2100, USB, Wireless 2.4GHz 10m, Infrared 1000/1500/2000 dpi, Black/Anthracite
More>>>
CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI:
The official description of CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 3-button mouse.
- 18-month battery lifespan* thanks to energy-efficiency infrared sensor (When the 2200 mAh battery supplied with the mouse is used, its service life totals 366 hours (at 6 mA). Assuming the mouse is used constantly for one hour a day and 230 work days a year, you will only need to change the battery after approx. 18 months).
- Captivating design: comfort for both left-handed and right-handed operation.
- Rapid installation in a matter of seconds: no software required. Simply plug in and play.
- Interference-free wireless connection: maximum wireless range (up to 10 metres) using 2.4 GHz wireless technology.
- Work with precision: infrared sensor with adjustable resolution and DPI switch on the underside of the mouse (1000/1500/2000 dpi).
- Nano-USB receiver (PC, MAC, laptop).

Short summary description CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI:
This short summary of the CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MW 2100, Ambidextrous, Optical, RF Wireless, 2000 DPI

Long summary description CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI:
This is an auto-generated long summary of CHERRY MW 2100 mouse Ambidextrous RF Wireless Optical 2000 DPI based on the first three specs of the first five spec groups.

CHERRY MW 2100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Movement resolution
2000 DPI
Recommended usage
PC
Programmable mouse buttons
No
Number of scroll wheels
1
Scrolling directions
Vertical
Frequency band
2400 - 24835, 2.4 GHz
Keypad integrated
No
Built-in memory
No
Certification
c-tick, CE, FCC, cTUVus
Design
Form factor *
Ambidextrous
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Customizable weight
No
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
Battery life (max)
366 h
Power consumption
40 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Weight & dimensions
Weight
76 g
Receiver weight
2 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Packaging data
Package weight
163 g
Other features
Mouse dimensions (WxDxH)
99.86 x 58.98 x 37.58 mm
Receiver dimensions (WxDxH)
18 x 13.1 x 5.7 mm
Package dimensions (WxDxH)
150 x 230 x 50 mm
Number of products included
1 pc(s)
USB required
Yes
Brand Image Product code Product Stock Price from
CHERRY MW 3000 mouse Right-hand RF Wireless Optical 1750 DPI CHERRY MW 3000 mouse Right-hand RF Wireless Optical 1750 DPI
(show image)
JW-T0100-25N MW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2300 mouse Ambidextrous RF Wireless Optical 2000 DPI CHERRY MW 2300 mouse Ambidextrous RF Wireless Optical 2000 DPI
(show image)
JW-T0300 MW 2300 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 3000 Wireless Mouse, Black, USB CHERRY MW 3000 Wireless Mouse, Black, USB
(show image)
JW-T0100 MW 3000 Wireless Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)