location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB-C Multiport Dock with Power Pass-Through

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Multiport Dock with Power Pass-Through
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3237-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648960 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:11
The date of the most recent change of this product data-sheet in Icecat.
ATEN UH3237-AT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UH3237-AT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB-C Multiport Dock with Power Pass-Through
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expands up to 13 devices instantly through a USB-C cable
  • - Supports USB power delivery 3.0 (PD3.0) for laptop charging up to 85W via USB-C PD power adapter – power profiles include 5V, 9V, 12V, 15V, 20V
  • - Supports single display output resolution up to 4K@30 (3840x2160@30Hz) on a single HDMI or dual display output at 1080p (1920 x 1080 @ 60Hz)
  • - 1 x USB 3.2 Gen 1 Type-A port supports Battery Charging Specification Revision 1.2 (BC 1.2) for fast-charging device
  • - 1 x USB 3.2 Gen 1 Type-C data port for latest USB-C device
  • - Stylish and ultra slim design allows user to place a 15” laptop directly on the top of the docking station and save more desk space*
  • - Enhanced EMI protection by increasing the cable braid density and adding conductive foam
  • - Built-in memory card readers (SD/MMC/Micro SD)
  • - Works with all major operating systems: Windows®, OS X®, and iPad Pro
  • - Compatible with Thunderbolt 3 (USB-C)
  • - 3.5mm Stereo 4-Pole Audio Jack with Microphone
  • - Gigabit Ethernet
Long product name ATEN USB-C Multiport Dock with Power Pass-Through :
The long product name of ATEN USB-C Multiport Dock with Power Pass-Through. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Dock with Power Pass-Through
More>>>
ATEN USB-C Multiport Dock with Power Pass-Through:
The official description of ATEN USB-C Multiport Dock with Power Pass-Through as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultra-sleek ATEN USB-C Multiport Dock is a one-step total upgrade for your laptop that provides all the extra expansion capabilities that you need. Simply use one cable to add up to 13 devices, with power delivery pass-through to boost your productivity with extra HDMI, VGA, USB 3.2 Gen 1, USB 2.0, SD/MicroSD, Ethernet and Audio connections.

Enjoy stunning 4K video or a dual HD monitor setup with HDMI, and VGA functionality. The UH3237 routes video from a source computer to a HDMI monitor via a single cable while maintaining the highest quality 4K resolution. You can also mirror or extend your Windows USB-C laptop to two monitors at 1920 x 1080@60hz.

The UH3237 also supports USB-C Power Delivery Pass-Through up to 85W, which means it can provide power to your device via a USB-C PD power adapter with the PD profile specifications of 5V, 9V, 12V, 15V, 20V.

The integrated USB 3.2 Gen 1 Type-A port supports data transfer rate up to 5Gbps, giving seamless access to USB flash drive. The USB 2.0 Type-A port are designed for keyboard and mouse to minimize the signal interference. The equipped Type-C data port can be used for the latest USB-C devices.

This ergonomic, plug-and-play device (no software drivers are needed) is compatible with all major operating systems (Windows, OS X and iPad Pro).Save space on your desktop by placing your laptop directly on top of the lightweight yet rugged dock or display the dock next to your monitors for a stylish, minimalist workstation.

Short summary description ATEN USB-C Multiport Dock with Power Pass-Through:
This short summary of the ATEN USB-C Multiport Dock with Power Pass-Through data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB-C Multiport Dock with Power Pass-Through, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Grey, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, 128 GB

Long summary description ATEN USB-C Multiport Dock with Power Pass-Through:
This is an auto-generated long summary of ATEN USB-C Multiport Dock with Power Pass-Through based on the first three specs of the first five spec groups.

ATEN USB-C Multiport Dock with Power Pass-Through. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Maximum memory card size: 128 GB. Power source type: DC, Power connector: USB Type-C, Power consumption (typical): 15 W. Mobile operating systems supported: iOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
2
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Maximum memory card size
128 GB
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum analog resolution
1920 x 1080 pixels
Number of displays supported
2
Maximum refresh rate
60 Hz
Product colour *
Black, Grey
Housing material
Aluminium, Plastic
Power
Power source type
DC
Power connector
USB Type-C
Power consumption (typical)
15 W
Software
Windows operating systems supported
Yes
Software
Mac operating systems supported
Yes
Mobile operating systems supported
iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
75 mm
Depth
350.3 mm
Height
14.8 mm
Weight
371 g
Packaging data
Package width
115 mm
Package depth
420 mm
Package height
38 mm
Package weight
480 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
440 mm
Master (outer) case height
210 mm
Master (outer) case gross weight
5.4 kg
Master (outer) case net weight
3.71 kg
Harmonized System (HS) code
84733020
Other features
Cable length
0.3 m
Brand Image Product code Product Stock Price from
ATEN USB-C Multiport Mini Dock with Power Pass-Through ATEN USB-C Multiport Mini Dock with Power Pass-Through
(show image)
UH3239-AT USB-C Multiport Mini Dock with Power Pass-Through 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB-C 4K Ultra Mini Dock - PD60W ATEN USB-C 4K Ultra Mini Dock - PD60W
(show image)
UH3235-AT USB-C 4K Ultra Mini Dock - PD60W 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB-C Multiport Dock with Power Pass-Thr ATEN USB-C Multiport Dock with Power Pass-Thr
(show image)
UH3234-AT USB-C Multiport Dock with Power Pass-Thr 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Australia 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)