location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f0310nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PN16EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 90 W
  • - Intel® Core™ i3 i3-9100T 3.1 GHz
  • - Touchscreen 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD Card reader integrated
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -f0310nd, 60.5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1.13 TB, Windows 10 Home

Long summary description HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 24 -f0310nd Intel® Core™ i3 i3-9100T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 24 -f0310nd. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Screen shape
Flat
Tilt angle range
0 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100T
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
2.4 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Tjunction
82 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI output ports quantity
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134871
Power
AC adapter power
90 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
540.9 mm
Depth (with stand)
16.3 mm
Height (with stand)
419.5 mm
Weight (with stand)
5.92 kg
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No