HP logo

HP Pavilion Wireless Keyboard and Mouse 800

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
760335
Info modified on:
19 Sept 2023, 17:31:53
End of life date:
31 Mar 2023
Short summary description HP Pavilion Wireless Keyboard and Mouse 800:

HP Pavilion Wireless Keyboard and Mouse 800, Full-size (100%), Wireless, RF Wireless, White, Mouse included

Long summary description HP Pavilion Wireless Keyboard and Mouse 800:

HP Pavilion Wireless Keyboard and Mouse 800. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: White. Mouse included

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.