HP logo

HP Wireless Keyboard and Mouse 300

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1213942
Info modified on:
04 Jun 2025, 22:21:36
End of life date:
30 Sept 2024
Short summary description HP Wireless Keyboard and Mouse 300:

HP Wireless Keyboard and Mouse 300, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included

Long summary description HP Wireless Keyboard and Mouse 300:

HP Wireless Keyboard and Mouse 300. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black. Mouse included

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.