location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34119 pool/beach float Black Image

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34119
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969061
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2019 08:54:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 34119 pool/beach float Black Image:
This short summary of the Bestway 34119 pool/beach float Black Image data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34119, Black, Image, 26.5 cm, 40 g, 230 mm, 150 mm

Long summary description Bestway 34119 pool/beach float Black Image:
This is an auto-generated long summary of Bestway 34119 pool/beach float Black Image based on the first three specs of the first five spec groups.

Bestway 34119. Product colour: Black, Coloration: Image. Diameter: 26.5 cm, Weight: 40 g. Package width: 230 mm, Package depth: 150 mm, Package height: 7 mm. Products per pallet: 7560 pc(s), Minimum order quantity: 36 pc(s)

Features
Product colour *
Black
Coloration *
Image
Cup holder
Yes
Number of cup holders
1
Intrastat code
95069990
Weight & dimensions
Diameter
26.5 cm
Weight
40 g
Packaging data
Package width
230 mm
Package depth
150 mm
Package height
7 mm
Package type
Blister
Logistics data
Products per pallet
7560 pc(s)
Minimum order quantity
36 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43252 pool/beach float Multicolour Pattern PVC Swimming ring Bestway 43252 pool/beach float Multicolour Pattern PVC Swimming ring
(show image)
43252 43252
Bestway 43244 pool/beach float Blue, Green Image PVC Bestway 43244 pool/beach float Blue, Green Image PVC
(show image)
43244 43244
Bestway Mud Master Swim Ring Φ91cm Bestway Mud Master Swim Ring Φ91cm
(show image)
36016 Mud Master Swim Ring Φ91cm