Bestway 43252, Multicolour, Swimming ring, Pattern, PVC, Boy/Girl, 90 kg
Bestway 43252. Product colour: Multicolour, Product type: Swimming ring, Coloration: Pattern. Diameter: 104 cm, Height: 450 mm, Weight: 1.06 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 70 mm. Products per pallet: 294 pc(s), Minimum order quantity: 6 pc(s)