location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Mud Master Swim Ring Φ91cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mud Master Swim Ring Φ91cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36016
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:57:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Mud Master Swim Ring Φ91cm :
The long product name of Bestway Mud Master Swim Ring Φ91cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MUD MASTER SWIM RING
More>>>
Bestway Mud Master Swim Ring Φ91cm:
The official description of Bestway Mud Master Swim Ring Φ91cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MUD MASTER SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring
- Made in China

Short summary description Bestway Mud Master Swim Ring Φ91cm:
This short summary of the Bestway Mud Master Swim Ring Φ91cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Mud Master Swim Ring Φ91cm, Black, Swim ring, Vinyl, 10 yr(s), China, 91 cm

Long summary description Bestway Mud Master Swim Ring Φ91cm:
This is an auto-generated long summary of Bestway Mud Master Swim Ring Φ91cm based on the first three specs of the first five spec groups.

Bestway Mud Master Swim Ring Φ91cm. Product colour: Black, Product type: Swim ring, Material: Vinyl. Diameter: 91 cm, Height: 200 mm, Weight: 271 g. Package width: 294 mm, Package depth: 174 mm, Package height: 6 mm. Products per pallet: 1764 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Black
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
10 yr(s)
Safety valve
Yes
Country of origin
China
Intrastat code
95030095
Weight & dimensions
Diameter
91 cm
Height
200 mm
Weight & dimensions
Weight
271 g
Deflated diameter
91 cm
Packaging data
Package width
294 mm
Package depth
174 mm
Package height
6 mm
Package volume
10000 cm³
Package type
Blister
Logistics data
Products per pallet
1764 pc(s)
Minimum order quantity
12 pc(s)
Country Distributor
Belgium 2 distributor(s)