location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8XA39AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721136633 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 PRO 3700 (3.6 GHz base clock, up to 4.4 GHz max boost clock, 512 KB L1 cache, 4 MB L2 cache, 32 MB L3 cache, 8 cores)
  • - Windows 10 Pro 64
  • - AMD Radeon™ R7 430 Graphics (2 GB GDDR5 dedicated)
  • - 8 GB memory; 256 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 5 years Next Business Day Onsite Hardware Support for Desktops (unit only). For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U7899E&selectedCountry=GB&lang=en_US
Long product name HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black :
The long product name of HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDesk 705 G5 Small Form Factor PC, Windows 10 Pro 64, AMD Ryzen™ 7 PRO, 8GB RAM, 256GB SSD, AMD Radeon™ R7 430
More>>>
HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
The official description of HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expandable performance in a compact form factor
Powered for the enterprise, the high-performance HP EliteDesk 705 SFF delivers impressive value with powerful performance, expandability, manageability and resilient security for the modern workplace.

Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This short summary of the HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G5, 3.6 GHz, AMD Ryzen™ 7 PRO, 3700, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G5. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 3700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 10, Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Fast, reliable performance

Enjoy the powerful performance of an AMD Ryzen™ PRO Processor[3], robust storage, and fast memory.

Expansion that extends your investment

Configure the space-saving design of the expandable HP EliteDesk 705 SFF with two bays and two slots, plus, two additional M.2 slots for storage, one M.2 slot for WLAN/BT, and 11 USB ports.

Enhanced security and manageability

Get a PC reinforced by HP Sure Start for AMD[2], HP Sure Run[5], HP Manageability Integration Kit[6], Microsoft System Center Configuration Manager, and HP Sure Sense.[7] Make device management easy with AMD DASH and support for KVM (BIOS only).

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7 PRO
Processor model *
3700
Processor cores
8
Processor threads
16
Processor boost frequency
4.4 GHz
Processor frequency *
3.6 GHz
Processor cache
32 MB
Processor cache type
L3
Processor lithography
12 nm
Thermal Design Power (TDP)
15 W
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 430
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
AMD Radeon Vega 10
On-board graphics card base frequency
1400 MHz
Network
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Audio chip
Conexant CX20632
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
95 mm
Depth *
270 mm
Height *
296 mm
Weight *
4.53 kg
Package width
399 mm
Package depth
230 mm
Package height
499 mm
Package weight
7.33 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard type
USB
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteDesk 705 G5 AMD Ryzen™ 7 PRO 3700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
Disclaimer

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com/.
Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
3rd Gen AMD Ryzen™ PRO (CPU) requires discrete graphic card attached.
Actual transfer rate will vary and is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
PCIe x16 wired x8 for 2nd Gen AMD Ryzen™ PRO with Radeon™ Vega Graphics.
2 USB 2.0: one with wake from keyboard.
No optional port required for 3rd Gen AMD Ryzen™ PRO (CPU).
PCIe card occupies a PCIe slot.
Intel® Dual Band Wireless-AC Wi-Fi 5 8265 (2x2) and Bluetooth® Combo, card non-vPro™: not available in all regions.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
Intel® I210-T1 PCIe® GbE: Sold separately or as an optional feature.
Sold separately or as an optional feature.
Discrete graphics required for 3rd generation AMD Ryzen™ PRO (CPU).
AMD Radeon™ R7 430 Graphics (2 GB GDDR5 dedicated): not available in all regions.
HP USB Business Slim Antimicrobial Keyboard not available in all regions.
Antimicrobial USB  Mouse, HP USB Hardened Mouse, HP PS/2 Mouse, HP USB and PS/2 Washable Mouse: are not available in all regions.
Absolute Persistence module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Support Assistant: requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Ivanti Management Suite: subscription required.
AMD DASH support with KVM (BIOS level only).
HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability.
HP Sure Recover Gen2: See product specifications for availability. Requires an open, wired network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Drive Lock is not supported on NVMe drives.
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified): Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Memory Maximum of 32 GB DDR4-3200 SDRAM (transfer rates up to 3200 MT/s) is available for systems with 3rd generation AMD Ryzen™ PRO (CPU) only.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.