location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YX54N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184297322
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL YX54N user manual (12.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-9500 (9MB Cache, 3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The long product name of DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-9500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official description of DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your work.
The 23.8" InfintyEdge all-in-one designed for a smart workspace. Featuring Intel® vPro™ and Intel Unite® options so you can work at full speed.

Short summary description DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7470, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 7470. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Expand your productivity
Expand your productivity

OptiPlex has over 25 years of experience delivering customer-led innovation for desktops by continuously creating faster and smarter experiences. Featuring versatile, space-saving form factors with customized deployment options and 9th gen Intel® Core™ Processors.

Superb productivity. Brilliant views
Superb productivity. Brilliant views

Elegant and expansive: The 23.8" InfinityEdge all-in-one integrates seamlessly into any workspace. Featuring a smart design and brilliant edge-to-edge Full HD IPS display technology that allows you to optimize your screen space, empowering faster productivity.

Feel the difference: The optional glare-free matte touch screen with Privacy screen filter option – a customer-led innovation – provides not only easy viewing in bright work settings but also adds privacy with Blue light filter.

Communicate with clarity: The optional pop-up web camera with optional Infrared + Full HD hides safely out of sight when not in use and adds a layer of security with facial recognition through Windows Hello and Microsoft Skype for Business.

Work with pride: Our sustainably built AIOs lead Dell in post-consumer recycled plastics, containing at least 39% PCR, so your footprint stays small in the office and beyond. And with multiple custom deployment options, you can best decide how to start your work day.

Incomparable performance with superior versatility
Incomparable performance with superior versatility

Work with power: 9th gen Intel® Processors up to Core™ i9 with up to 8 cores keep you working at peak performance. And with Intel Unite®, meetings can be set up in seconds rather than minutes.

Upgraded everywhere: With up to 32GB of DDR4 2666MHz memory and a variety of storage solutions, including high performance solid state drives, the 7470 All-in-One delivers a powerful and efficient work experience with zero barriers to success.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.

More control, more comfort: Utilize an all-in-one that adapts to your workstyle and ecosystem. With a choice of basic, articulating, and height adjustable stands, tilt, swivel and pivot your OptiPlex as needed to allow for a smarter, sleeker workspace.

An advanced workspace solution
An advanced workspace solution

Stay connected with ease: Multiple port options create an easy and centralized way to connect and share from your devices. Optional Intel® vPro™ Wireless+ Bluetooth 5 enable you to work without wires.

Fast connectivity: The side mounted USB Type-C™ allows for speedy data transfer rates while the USB Type-A with PowerShare port enables you to conveniently charge other devices even when the system is powered down. With the new USB 3.1 Gen 2 ports, data can be transferred twice as fast compared to previous generations.

Multiple ways to display: DisplayPort & HDMI 2.0 ports provide modern digital connectivity with support for two additional monitors so you can view more information on screen without minimizing or closing applications.

Easy access: With a simple removable rear panel and a tool-less design, the 7470 All-in-One is easy to maintain and upgrade, maximizing return on investment. The optional port covers protect the PC from tampering, part removal and offers total security on the box.

Manage and secure with ease
Manage and secure with ease

Ultimate convenience: Manage all your Windows 10 endpoints from one console with Dell Client Command Suite and VMware Workspace ONE integration. Optional Intel® vPro™ technology available on OptiPlex 7000 series allows for remote and out-of-band management capabilities.

Be secure: OptiPlex features TPM 2.0, chassis intrusion switches and optional cable and port covers. In a world of growing attacks, keep your competitive advantage yours with Dell Trusted Devices that have embedded and optional security solutions and services.

Work confidently: Dell SafeBIOS provides the assurance that the BIOS has not been tampered with or adjusted unknowingly. Additionally, Dell SafeData gives end users the freedom to smartly collaborate knowing data they create is protected, even when it is created and stored in the cloud.

We’ve got your business covered

ProDeploy Client Suite: We help you deploy PCs with greater speed, less effort and more control. You will direct every detail of your deployment with our TechDirect portal that features an unprecedented level of control, automation and simplicity.

ProSupport: Let us make hardware and software support easy. ProSupport offers 24x7 access to local language, advanced technology experts who contact you when critical issues arise. We do all this so you can focus on the strategic work that drives your business forward.

ProSupport Plus: With our most complete support service for PCs, you get all the capabilities of ProSupport plus hard drive failure prevention, repair for drops, spills and surges and hard drive retention in the case of replacement. In today’s fast moving culture, there’s no time for downtime. Dell has your back. Upgrade to ProSupport Plus.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Pixel pitch
0.2745 x 0.2745 mm
Screen shape
Flat
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9500
Processor cores
6
Processor threads
6
Processor boost frequency
4.4 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC3289
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera signal format
1080p
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI output ports quantity
1
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product colour *
Black, Silver
Cable lock slot
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Multilingual
Trial software
Microsoft Office 30 Day - Excludes Office License
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134895
Power
AC adapter frequency
47/63 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
540.2 mm
Depth (with stand)
225 mm
Weight (with stand)
9.08 kg
Width (without stand)
540.2 mm
Depth (without stand)
52.8 mm
Height (without stand)
344 mm
Weight (without stand)
6.04 kg
Package width
827 mm
Package depth
197 mm
Package height
528 mm
Package weight
13.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Input device model
Dell KM632, Dell MS116
Power cord included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
3D
No
Autonomy mode
No
Detachable display
No
Stand type
Height adjustable stand
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:12:46
Uk has collected 3 expert reviews for DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
servethehome.com
Updated:
2019-12-01 18:12:46
Today we have a Dell OptiPlex 7470 All-in-One desktop system in for review. This type of AIO solution has grown to become powerful systems that offer ease of deployment and use. We are seeing systems now with processors that have more cores and larger RAM...
Bottom line The Dell OptiPlex 7470 All-in-One desktop provides the processing power to handle many tasks with its Intel Core i7-9700 processor and 16GB of RAM. The system feels fast and responsive which was also helped by the Toshiba XG6 NVMe 512GB SSD. Overall, the...
91%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL OptiPlex 7470 Intel® Core™ i5 i5-9500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

Actual configuration might differ from illustration