More>>>
Short summary description DELL AB400209 internal solid state drive M.2 2000 GB PCI Express NVMe:
This short summary of the DELL AB400209 internal solid state drive M.2 2000 GB PCI Express NVMe data-sheet is auto-generated and uses the product title and the first six key specs.
DELL AB400209, 2000 GB, M.2
Long summary description DELL AB400209 internal solid state drive M.2 2000 GB PCI Express NVMe:
This is an auto-generated long summary of DELL AB400209 internal solid state drive M.2 2000 GB PCI Express NVMe based on the first three specs of the first five spec groups.
DELL AB400209. SSD capacity: 2000 GB, SSD form factor: M.2, Component for: PC/notebook