location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-a121d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0N13AA_SNS_BUNDLE5
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Celeron J3060 (2MB Cache, 1.6GHz)
  • - 4GB (1600MHz) DDR3-SDRAM (1 x 4) & 500GB HDD
Long product name HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black :
The long product name of HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J3060 (2MB Cache, 1.6GHz), 4GB DDR3-SDRAM, 500GB HDD, DVD±RW, Intel HD Graphics 400, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black:
The official description of HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conquer your day with the expanded storage, powerful processor, tested reliability and smaller footprint of this slimmer HP tower. Finding an affordable tower with the full performance you need and the name you trust just got easier.

Windows 10 Home 64

Built to last
When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Names you know. Performance you can trust.
From the powerful processors to the Windows 10, these HP Towers are packed with reliable and proven technology from trusted brands.

Cyberlink PowerDirector and PowerDVD included
Whether you’re editing pro-quality videos or just watching your favorite DVD, powerful software gives you all the tools you need.

Featuring

Reliable processing power

With Intel® Processors, get the reliable performance you expect and quality you can count on.

Windows 10
Windows 10 is here. Do great things confidently with the familiar feel of Windows–only better.2

Amazing graphics
Intel® graphics provide a great experience for entertainment, gaming and more.

Re-writable DVD drive
Watch DVD movies using the optional, integrated optical drive–or write your own media.3

RAM options
RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you'll enjoy.

USB 2.0 connector
There's no need for adapters with the classic USB 2.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

USB 3.0 connector
There's no need for adapters with the full-size USB 3.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

Short summary description HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black:
This short summary of the HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 260-a121d, 1.6 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slimline 260-a121d. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Thermal Design Power (TDP)
6 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
91534
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
Power
Power supply *
65 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
307 mm
Depth *
100 mm
Height *
275 mm
Weight *
4.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 18:59:35
Uk has collected 2 expert reviews for HP Slimline 260-a121d Intel® Celeron® J3060 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%