location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HDMI to VGA Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1B84AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899772898 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 544687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 14:24:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HDMI to VGA Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports full-size high definition resolutions of 720p and 1080p on an external display.
  • - Experience high-definition viewing on external displays up to 1080p.[1]
  • - Ultra-portable for quick connections at home or on-the-go
Warranty: 1 year HP Commercial Guarantee
Long product name HP HDMI to VGA Cable Adapter :
The long product name of HP HDMI to VGA Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to VGA Cable Adapter
More>>>
HP HDMI to VGA Cable Adapter:
The official description of HP HDMI to VGA Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP HDMI to VGA Adapter maximizes the display functionality of your HP UltrabookTM or Notebook PC by converting the HDMI output signal to an analog VGA input for easy connecting to an external VGA display for dual-display productivity.

Short summary description HP HDMI to VGA Cable Adapter:
This short summary of the HP HDMI to VGA Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP HDMI to VGA Cable Adapter, VGA (D-Sub), HDMI Type A (Standard), Male, Female, Black, Home

Long summary description HP HDMI to VGA Cable Adapter:
This is an auto-generated long summary of HP HDMI to VGA Cable Adapter based on the first three specs of the first five spec groups.

HP HDMI to VGA Cable Adapter. Connector 1: VGA (D-Sub), Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Weight: 24 g, Width: 13 mm, Depth: 25.5, 173

Big picture power

Supports full-size high definition resolutions of 720p and 1080p on an external display.

Sharp HD viewing

Experience high-definition viewing on external displays up to 1080p.[1]

Easy to carry. Quick to connect

Ultra-portable for quick connections at home or on-the-go

Features
Connector 1 *
VGA (D-Sub)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
HP segment
Home
Weight & dimensions
Weight
24 g
Width
13 mm
Depth
25.5, 173
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP HDMI to VGA Cable Adapter:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.