location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart Power AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart Power AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5D55AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899460696 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 520936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 16:58:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90W Smart Power AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Operate with confidence with optimal performance using smart-pin technology and reduce the risk of power surges, while drawing only minimal power as needed.
  • - Rest easy and work confidently with an HP standard one-year limited warranty.
Warranty: 1-year HP Commercial Guarantee
Long product name HP 90W Smart Power AC Adapter :
The long product name of HP 90W Smart Power AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90W Smart Power AC Adapter
More>>>
HP 90W Smart Power AC Adapter:
The official description of HP 90W Smart Power AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provide optimal power and help offset power fluctuations to your HP notebook with a HP 90W Smart AC Adapter. As a replacement or back-up adapter, be prepared with the right connection.

Short summary description HP 90W Smart Power AC Adapter:
This short summary of the HP 90W Smart Power AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart Power AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, Home

Long summary description HP 90W Smart Power AC Adapter:
This is an auto-generated long summary of HP 90W Smart Power AC Adapter based on the first three specs of the first five spec groups.

HP 90W Smart Power AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 127 mm, Depth: 50 mm, Height: 29 mm. Quantity per pack: 1 pc(s), Package width: 156 mm, Package depth: 210 mm. HP GTIN (EAN/UPC) with options: (ABB) 889899460573; (ABU) 889899460634, HP GTIN (EAN/UPC): 889899460573, 889899460634

Controlled and efficient flow

Operate with confidence with optimal performance using smart-pin technology and reduce the risk of power surges, while drawing only minimal power as needed.

Peace-of-mind coverage

Rest easy and work confidently with an HP standard one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Adjustable output voltage
No
HP segment
Home
Design
Product colour *
Black
Weight & dimensions
Width
127 mm
Depth
50 mm
Height
29 mm
Weight & dimensions
Weight
370 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
156 mm
Package depth
210 mm
Package height
77 mm
Package weight
700 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 889899460573; (ABU) 889899460634
HP GTIN (EAN/UPC)
889899460573, 889899460634
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)