location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SBP20KHR2M1 maintenance bypass panel (MBP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP20KHR2M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP20KHR2M1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 18:57:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SBP20KHR2M1 maintenance bypass panel (MBP) :
The long product name of APC SBP20KHR2M1 maintenance bypass panel (MBP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC 20KW 400V N+1 REDUND. 2 MOD. 1 MAIN SERV. BYPASS PANEL
More>>>
APC SBP20KHR2M1 maintenance bypass panel (MBP):
The official description of APC SBP20KHR2M1 maintenance bypass panel (MBP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Service Bypass Panel , Input: 400V 3PH , Output: 400V 3PH
Approvals CE

Short summary description APC SBP20KHR2M1 maintenance bypass panel (MBP):
This short summary of the APC SBP20KHR2M1 maintenance bypass panel (MBP) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SBP20KHR2M1, 0 - 40 °C, 0 - 95%, 20 kg

Long summary description APC SBP20KHR2M1 maintenance bypass panel (MBP):
This is an auto-generated long summary of APC SBP20KHR2M1 maintenance bypass panel (MBP) based on the first three specs of the first five spec groups.

APC SBP20KHR2M1. Operating temperature (T-T): 0 - 40 °C, Operating relative humidity (H-H): 0 - 95%. Weight: 20 kg

Features
Operating temperature (T-T)
0 - 40 °C
Features
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
20 kg
Brand Image Product code Product Stock Price from
APC SBP10KHC3M1 maintenance bypass panel (MBP) APC SBP10KHC3M1 maintenance bypass panel (MBP)
(show image)
SBP10KHC3M1 SBP10KHC3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHC4M1 maintenance bypass panel (MBP) APC SBP10KHC4M1 maintenance bypass panel (MBP)
(show image)
SBP10KHC4M1 SBP10KHC4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR2M1 maintenance bypass panel (MBP) APC SBP10KHR2M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR2M1 SBP10KHR2M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR3M1 maintenance bypass panel (MBP) APC SBP10KHR3M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR3M1 SBP10KHR3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR4M1 maintenance bypass panel (MBP) APC SBP10KHR4M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR4M1 SBP10KHR4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHC4M1 maintenance bypass panel (MBP) APC SBP20KHC4M1 maintenance bypass panel (MBP)
(show image)
SBP20KHC4M1 SBP20KHC4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHR3M1 maintenance bypass panel (MBP) APC SBP20KHR3M1 maintenance bypass panel (MBP)
(show image)
SBP20KHR3M1 SBP20KHR3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHR4M1 maintenance bypass panel (MBP) APC SBP20KHR4M1 maintenance bypass panel (MBP)
(show image)
SBP20KHR4M1 SBP20KHR4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP40KHC2M1 maintenance bypass panel (MBP) APC SBP40KHC2M1 maintenance bypass panel (MBP)
(show image)
SBP40KHC2M1 SBP40KHC2M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP40KHC3M1 maintenance bypass panel (MBP) APC SBP40KHC3M1 maintenance bypass panel (MBP)
(show image)
SBP40KHC3M1 SBP40KHC3M1 0.00
(excl. VAT)
0 (incl. VAT)