location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SBP20KHC3M1 power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP20KHC3M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP20KHC3M1
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description APC SBP20KHC3M1 power supply unit:
This short summary of the APC SBP20KHC3M1 power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

APC SBP20KHC3M1, 0 - 40 °C, 0 - 40 °C, 0 - 95%, 40 kg, 1080 x 250 x 960 mm, 0 - 999.9 m

Long summary description APC SBP20KHC3M1 power supply unit:
This is an auto-generated long summary of APC SBP20KHC3M1 power supply unit based on the first three specs of the first five spec groups.

APC SBP20KHC3M1. Weight: 40 kg. Dimensions (WxDxH): 1080 x 250 x 960 mm, Operating altitude: 0 - 999.9 m

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
40 kg
Other features
Dimensions (WxDxH)
1080 x 250 x 960 mm
Operating altitude
0 - 999.9 m