location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidizoom SmartWatch DX2 roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidizoom SmartWatch DX2 roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-193852
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761938522
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidizoom SmartWatch DX2 roze:
This short summary of the VTech Kidizoom SmartWatch DX2 roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidizoom SmartWatch DX2 roze, 5 yr(s), Dutch, 100 g

Long summary description VTech Kidizoom SmartWatch DX2 roze:
This is an auto-generated long summary of VTech Kidizoom SmartWatch DX2 roze based on the first three specs of the first five spec groups.

VTech Kidizoom SmartWatch DX2 roze. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 100 g

Design
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Recommended age (min) *
5 yr(s)
Recommended age (max)
13 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Time learning, Fine motor skills training
Display
Touchscreen
Yes
Audio
Music playback
No
Sounding
No
Speaking function
Yes
Power
Batteries required
No
Built-in battery
Yes
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Rechargeable
No
Weight & dimensions
Width
224 mm
Depth
17 mm
Height
44 mm
Weight
100 g
Packaging data
Package width
127 mm
Package depth
87 mm
Package height
279 mm
Package weight
449 g
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
352 pc(s)
Layers per pallet
11 pc(s)
Master (outer) cases per pallet
176 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Harmonized System (HS) code
852580300
Package volume
3082.67 cm³
Master (outer) case width
196 mm
Master (outer) case length
147 mm
Master (outer) case height
304 mm
Master (outer) case gross weight
1.04 kg
Master (outer) case volume
8758.85 cm³
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761938526
Supplier features
Assembly required
No
Country Distributor
Belgium 1 distributor(s)