location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Duo 5.0 roze Children's digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duo 5.0 roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-507152
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765071522
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom Duo 5.0 roze Children's digital camera:
This short summary of the VTech KidiZoom Duo 5.0 roze Children's digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Duo 5.0 roze, Children's digital camera, 3 yr(s), Dutch, 420 g, Pink

Long summary description VTech KidiZoom Duo 5.0 roze Children's digital camera:
This is an auto-generated long summary of VTech KidiZoom Duo 5.0 roze Children's digital camera based on the first three specs of the first five spec groups.

VTech KidiZoom Duo 5.0 roze. Product type: Children's digital camera. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 420 g. Product colour: Pink

Design
Product type *
Children's digital camera
Product colour *
Pink
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Music learning, Creative thinking skills training
Audio
Sounding
No
Speaking function
No
Power
Batteries required
No
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
162 mm
Depth
59 mm
Height
91 mm
Weight
420 g
Packaging data
Package width
254 mm
Package depth
78 mm
Package height
279 mm
Package weight
670 g
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
240 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Harmonized System (HS) code
852580300
Package volume
5527.55 cm³
Master (outer) case width
335 mm
Master (outer) case length
271 mm
Master (outer) case height
299 mm
Master (outer) case gross weight
2.9 kg
Master (outer) case volume
27144.72 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765071520
Supplier features
Assembly required
No