location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Smartwatch MAX donkerroze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smartwatch MAX donkerroze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-531612
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765316128
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 11:01:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom Smartwatch MAX donkerroze:
This short summary of the VTech KidiZoom Smartwatch MAX donkerroze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Smartwatch MAX donkerroze, 5 yr(s), Dutch, 90 g, Purple

Long summary description VTech KidiZoom Smartwatch MAX donkerroze:
This is an auto-generated long summary of VTech KidiZoom Smartwatch MAX donkerroze based on the first three specs of the first five spec groups.

VTech KidiZoom Smartwatch MAX donkerroze. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 90 g. Product colour: Purple

Design
Product colour *
Purple
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
14 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
No
Sounding
Yes
Sound effects
Yes
Speaking function
No
Power
Battery technology
Lithium
Number of batteries supported
1
Rechargeable
Yes
Weight & dimensions
Width
224 mm
Depth
17 mm
Height
54 mm
Weight
90 g
Packaging data
Package width
127 mm
Package depth
65 mm
Package height
279 mm
Package weight
238 g
Package type
Try me box
Quantity per pack
4 pc(s)
Logistics data
Products per pallet
400 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
100 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Harmonized System (HS) code
9503008700
Package volume
0.23 cm³
Master (outer) case width
279 mm
Master (outer) case length
155 mm
Master (outer) case height
306 mm
Master (outer) case gross weight
1.14 kg
Master (outer) case volume
1.323 cm³
Master (outer) case GTIN (EAN/UPC)
43417765316126
Supplier features
Assembly required
No
Other features
(cdm) Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech KidiZoom Smartwatch MAX zwart VTech KidiZoom Smartwatch MAX zwart
(show image)
80-531672 Smartwatch MAX zwart
VTech Kidizoom SmartWatch DX2 roze VTech Kidizoom SmartWatch DX2 roze
(show image)
80-193852 Kidizoom SmartWatch DX2 roze
VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch
(show image)
80-193823 Smartwatch DX2 blauw
Country Distributor
Belgium 1 distributor(s)