location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VP2730 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP2730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP2730 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008719 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VP2730 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Seamless Multi-format AV Switching
  • - Supports multi-format 7 Inputs:
  • - • 2 combo inputs (HDMI/VGA, HDMI/DisplayPort)
  • - • 3 HDMI inputs
  • - 2 HDMI and 1 HDBaseT outputs
  • - Superior video quality up to 1080p @ 60Hz (HDMI/DisplayPort)
  • - Ultra Seamless Switch™ – zero second switching that provides continuous video streams, real-time switching and stable signal transmissions
  • - Scaler – features a video scaling function to convert input resolutions to the optimum display resolutions
  • - Flexible aspect ratio conversion
  • - 1080p Streaming for Distance-free Sharing and Collaboration
  • - Go Live – meeting moderator can broadcast HD video streams to up to 5 remote locations
  • - Streaming In – remote locations can stream and share content to the meeting moderator at any distance via intuitive web GUI
  • - Streaming Queuing – shares the streamed-in content approved by the meeting moderator one at a time to help manage the meeting flow
  • - Audio Mixer Integration for Advanced Applications
  • - Audio Mixer – allows mixing of the microphone inputs to any external analog or digital audio output device
  • - Embed/De-embed Audio – HDMI/DisplayPort audio signals can be extracted to separate digital/analog audio signals; Mic/Line audio can be embedded to HDMI audio
  • - Supports multi-format digital/analog audio outputs, including coaxial, TOSLINK and RCA
  • - Advanced Conferencing Management Features for Collaboration
  • - Multi-view – displays and switches simultaneously in any variation of full-screen, dual-view, tri-view, quad-view or PIP modes, with up to six sources displayed simultaneously on one screen
  • - Moderator Mode – enables the meeting moderator control other displays via host display
  • - Chat Room – facilitates real-time and precise communication among remote participants
  • - Screen Capture – captures anything on your screen with a click
  • - Freeze – freezes the screen for discussion or to control the meeting flow
  • - Streamlined Operation
  • - View and control via ATEN Video Presentation Control App in a swift and agile way
  • - Multiple Control Options – flexible control via built-in Web UI, Front Panel, OSD, IR Remote Control, and RS-232, and Mobile App
  • - Auto switching – automatically detects and switches to a new source as soon as it is connected for time-saving and convenience
Long product name ATEN VP2730 video switch HDMI :
The long product name of ATEN VP2730 video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 x 3 Seamless Presentation Matrix Switch with Scaler, Streaming, Audio Mixer, and HDBaseT
More>>>
ATEN VP2730 video switch HDMI:
The official description of ATEN VP2730 video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VP2730 is a multi-in-one presentation switch that integrates video matrix switch with scaler, streaming, audio mixer, HDBaseT extender, and analog-to-digital converter functions into one compact device. With seven multi-format inputs to two HDMI and one HDBaseT high-definition outputs, VP2730 empowers larger meetings and facilitates collaboration between local and remote participants in boardrooms, video conferencing rooms, lecture halls or distance learning classrooms.

With the user in mind, VP2730 comes with a straightforward and accessible OSD and Web GUI to streamline operation for both local and remote participants. To facilitate sharing and collaboration with no distance limitations, VP2730 not only allows the meeting moderator to share video content to up to five remote sites, but also enables remote sites or local participants to wirelessly stream in their content for discussion. The moderator can monitor and switch among sources in any variation of full-screen, dual-view, tri-view, quad-view or PIP modes, with up to six sources displayed simultaneously on one screen.

VP2730 also features more advanced meeting management functions: Moderator Mode enables the meeting moderator to control other displays via the host display; Chat Room facilitates meeting communications; while Screen Capture and Freeze record and control the meeting flow. This Collaborative presentation solution facilitates distance-free content sharing along with advanced audio, simplifying AV integration via eliminating the need for numerous individual components and the compatibility challenges that accompany them.

Short summary description ATEN VP2730 video switch HDMI:
This short summary of the ATEN VP2730 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VP2730, HDMI, Metal, Black, 1080p, IR, 1U

Long summary description ATEN VP2730 video switch HDMI:
This is an auto-generated long summary of ATEN VP2730 video switch HDMI based on the first three specs of the first five spec groups.

ATEN VP2730. Video port type: HDMI. Material: Metal, Product colour: Black, Supported video modes: 1080p. AC input voltage: 100 - 240 V, AC adapter frequency: 50 / 60 Hz, AC adapter input current: 1 A. Width: 432.4 mm, Depth: 262.8 mm, Height: 44 mm. Quantity per pack: 1 pc(s), Cables included: AC

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
7
HDMI in
5
Number of HDMI outputs
2
VGA (D-Sub) ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity
1
Digital audio coaxial out
1
RJ-45 input ports
1
RJ-45 output ports
1
RS-232 ports
1
Features
Material
Metal
Product colour
Black
Consumer Electronics Control (CEC) support
Yes
Extended display identification data (EDID)
Yes
HDCP
Yes
Rack mounting
Yes
Supported video modes
1080p
LED indicators
Yes
Built-in speaker(s)
No
Remote control type
IR
Rack capacity
1U
Features
HDCP version
1.4
Power
AC input voltage
100 - 240 V
AC adapter frequency
50 / 60 Hz
AC adapter input current
1 A
Weight & dimensions
Width
432.4 mm
Depth
262.8 mm
Height
44 mm
Weight
3.7 kg
Packaging content
Quantity per pack
1 pc(s)
Power cord included
Yes
Remote control included
Yes
User guide
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801H video switch HDMI ATEN VS0801H video switch HDMI
(show image)
VS0801H VS0801H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)