location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-043G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648656 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:45:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets :
The long product name of ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack Mounting Kit
More>>>
ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets:
The official description of ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the convenience of your installation, ATEN offers rack mounting kits that allow you to install the Presentation Matrix Switch on the rack. Please refer to the Compatible Products information below and the User Manuals of Presentation Matrix Switches located in the Support and Download tab below for further information.

Short summary description ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets:
This short summary of the ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets, Mounting bracket, Black, VP1920, VP2730, 100 g, 2 pc(s), 42 mm

Long summary description ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets:
This is an auto-generated long summary of ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets based on the first three specs of the first five spec groups.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); 2x Mounting Brackets. Type: Mounting bracket, Product colour: Black, Compatibility: VP1920, VP2730. Weight: 100 g. Quantity per pack: 2 pc(s), Package width: 42 mm, Package depth: 124 mm. Screw type: Phillips. Master (outer) case net weight: 500 g, Master (outer) case width: 42 mm, Master (outer) case length: 124 mm

Features
Type *
Mounting bracket
Product colour *
Black
Compatibility
VP1920, VP2730
Weight & dimensions
Weight
100 g
Packaging data
Quantity per pack
2 pc(s)
Package width
42 mm
Package depth
124 mm
Package height
129 mm
Package weight
175 g
Packaging content
Mounting kit
Yes
Screws included
Yes
Packaging content
Screw type
Phillips
Number of screws
6
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
500 g
Master (outer) case width
42 mm
Master (outer) case length
124 mm
Master (outer) case height
129 mm
Master (outer) case gross weight
1.21 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
ATEN Rack Mounting Kit ATEN Rack Mounting Kit
(show image)
2X-049G Rack Mounting Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)