location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLNETLX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231222 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for 24-hour off-site access and control of air conditioning units
  • - LX Platform network interface provides 24/7 access and control from anywhere
  • - Included E2MT module allows remote monitoring of ambient temperature conditions
  • - Easy to keep up to date with easily downloadable firmware
  • - Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited
Long product name Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models :
The long product name of Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models, TAA
More>>>
Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models:
The official description of Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Round-the-Clock Access and Control of Cooling Units Prevents Costly On-Site Visits
The SRCOOLNETLX web interface module connects to select portable cooling units and lets you monitor temperatures, receive alerts and control settings from remote locations. Compatible with the SRCOOL12K, SRXCOOL12K and SRXCOOL12KB portable air conditioning units, the SRCOOLNETLX is easy to install, simple to operate, and ideal for back offices, computer rooms, small server rooms and wiring closets. The included 100-240V 50/60 Hz AC power adapter includes NEMA 1-15R and CEE 7/7 Schuko snap-in plug adapters.

The Perfect Solution for Off-Hour or Unattended Cooling Applications
The Java-free HTML5-based SRCOOLNETLX enables full remote access for status monitoring, event notifications, and device management via secure web browser, SNMP, SSH, Telnet or command line interfaces. The built-in LX Platform's PowerAlert® Device Manager (PADM) provides a single interface to cycle the connected air conditioner on and off, adjust its fan speed, change its target set point temperature, and switch to dehumidification mode, so excessive heat won't compromise the performance and reliability of your network equipment. The SRCOOLNETLX combines with the air conditioner to deliver a reliable cooling solution that does not require on-site management.

Includes the E2MT E2 Environmental Sensor Module
The SRCOOLNETLX comes with an E2MT module, which can be placed directly inside your rack. You don't need to be on the premises to check the temperature near your rack equipment or make any necessary adjustments. The E2MT module allows you to measure and monitor ambient temperature in your data center environment or control the cooling operation by selecting a target temperature value to ensure that specific network equipment remains cool during operation. The E2MT connects to the SRCOOLNETLX using the included 12-ft. (3.7 m) USB cable.

Easy to Set Up and Manage
The SRCOOLNETLX installs securely to the air conditioner unit's remote monitoring port using the included cable. A user-supplied Ethernet patch cable connects the SRCOOLNETLX's RJ45 port to an Ethernet network. The built-in PowerAlert Device Manager interface provides a single display for managing both the cooling unit and the E2MT module. You can update the firmware straight from the web interface.

TAA-Compliant for GSA Schedule Purchases
The SRCOOLNETLX is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models:
This short summary of the Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models, RJ-45, USB 2.0, Black, Taiwan, 76.2 mm, 147.3 mm, 31.8 mm

Long summary description Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models:
This is an auto-generated long summary of Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models. Output interface: RJ-45, USB 2.0. Product colour: Black, Country of origin: Taiwan. Width: 76.2 mm, Depth: 147.3 mm, Height: 31.8 mm. Cables included: Micro-USB, Package width: 161 mm, Package depth: 178.1 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 340.1 mm, Master (outer) case length: 410 mm

Ports & interfaces
Output interface *
RJ-45, USB 2.0
Design
Internal *
No
Product colour
Black
LED indicators
Yes
Country of origin
Taiwan
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332231229
Weight & dimensions
Width
76.2 mm
Depth
147.3 mm
Height
31.8 mm
Weight
320 g
Packaging data
Cables included
Micro-USB
Manual
Yes
Package width
161 mm
Package depth
178.1 mm
Package height
102.1 mm
Package weight
1 kg
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
20 pc(s)
Master (outer) case width
340.1 mm
Master (outer) case length
410 mm
Master (outer) case height
505 mm
Master (outer) case gross weight
18 kg
Brand Image Product code Product Stock Price from
Tripp Lite SRCOOLNET2LX LX Platform SNMP/Web Interface Module - Remote Cooling Management for Select Models Tripp Lite SRCOOLNET2LX LX Platform SNMP/Web Interface Module - Remote Cooling Management for Select Models
(show image)
SRCOOLNET2LX SRCOOLNET2LX LX Platform SNMP/Web Interface Module - Remote Cooling Management for Select Models 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
France 1 distributor(s)
United States 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)