location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLTMVENT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332267238 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performs in conjunction with the SRCOOL3KTP top-of-rack air conditioner
  • - Keeps rack equipment safely functioning in case of temporary cooling loss
  • - Integrates with SRCOOL3KTP's remote management with no special configurations
  • - Easy to install with included hardware and external power supply
Warranty: 5-year limited
Long product name Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner :
The long product name of Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner
More>>>
Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner:
The official description of Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allows Hot Air Trapped Inside a Rack Enclosure to Vent Out During Power Emergencies
This SmartRack® emergency fallback ventilation system works in conjunction with the SRCOOL3KTP Top-of-Rack Precision Cooling Air Conditioner (sold separately) to help prevent rack equipment from overheating in case of a cooling system failure. If the SRCOOL3KTP malfunctions due to power failure, the SRCOOLTMVENT’s embedded thermal sensor triggers a lid release, allowing the hot air within the rack to dissipate. An SNMP alert via the SRCOOL3KTP’s remote management will notify you that the vent has opened.

Easy to Install with Included Hardware
The SRCOOLTMVENT inserts easily into the SRCOOL3KTP’s reserved slot using the included mounting screws and can be retrofitted into existing installations. A 12V DC power supply is also included.

Short summary description Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner:
This short summary of the Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner, Vented blank panel, Black, Steel, China, AC, 100 - 240 V

Long summary description Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner:
This is an auto-generated long summary of Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner. Type: Vented blank panel, Product colour: Black, Housing material: Steel. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 566.9 mm, Depth: 301 mm, Height: 87.4 mm. Package width: 349.2 mm, Package depth: 611.2 mm, Package height: 120.6 mm. Products per master (outer) case: 1 pc(s)

Features
Type *
Vented blank panel
Product colour *
Black
Housing material
Steel
Country of origin
China
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Output voltage
12 V
Output current
2.5 A
Weight & dimensions
Width
566.9 mm
Depth
301 mm
Height
87.4 mm
Weight & dimensions
Weight
7.8 kg
Packaging data
Package width
349.2 mm
Package depth
611.2 mm
Package height
120.6 mm
Package weight
8.07 kg
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8415.90.8085
Country Distributor
United States 1 distributor(s)