location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXUPANEL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188427 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:05:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimizes cooling of valuable rack equipment
  • - Prevents hot air from recirculating through open spaces
  • - Contains 4 panels in 4 sizes: 1U, 2U, 4U and 8U
  • - Made from heavy-duty cold-rolled black steel
  • - Includes mounting hardware
Warranty: 5-year limited
Long product name Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces :
The long product name of Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 in. Blanking Panel Kit, 4 Pieces
More>>>
Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces:
The official description of Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRXUPANEL Blanking Panel Kit fills unused spaces in your standard 19-inch rack. Not only does this give your rack a sleek, clean look, but it also protects your valuable rack equipment by improving airflow and cooling efficiency. By closing off unused rack openings, these blanking panels prevent hot air from recirculating through open spaces. This reduces operating costs, improves performance and provides longer lifespans for your equipment.

Constructed from heavy-duty cold-rolled steel in a durable black powder-coat finish to match most rack enclosures, the SRXUPANEL includes four blanking panels in different sizes: 1U, 2U, 4U and 8U. This gives you the flexibility to close off up to 15U in rack space in different configurations as needed. Just attach the desired panels to the rack’s front vertical mounting rails using the included hardware.

Short summary description Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces:
This short summary of the Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces, Blank panel, Black, China, 359.9 mm, 35.1 mm, 480.1 mm

Long summary description Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces:
This is an auto-generated long summary of Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces based on the first three specs of the first five spec groups.

Tripp Lite SRXUPANEL 19 in. Blanking Panel Kit, 4 Pieces. Type: Blank panel, Product colour: Black, Country of origin: China. Package width: 359.9 mm, Package depth: 35.1 mm, Package height: 480.1 mm. Master (outer) case width: 760 mm, Master (outer) case length: 359.9 mm, Master (outer) case height: 499.9 mm

Features
Type *
Blank panel
Product colour *
Black
Country of origin
China
Packaging data
Package width
359.9 mm
Package depth
35.1 mm
Package height
480.1 mm
Package weight
3.74 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332188424
Logistics data
Master (outer) case width
760 mm
Master (outer) case length
359.9 mm
Master (outer) case height
499.9 mm
Master (outer) case gross weight
24 kg
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)