Tripp Lite logo

Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input

Data-sheet quality:
created/standardized by Icecat
Product views:
46020
Info modified on:
10 Aug 2024, 11:49:58
Bullet Points Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input:
  • - 12,000 BTU (3.5kW) of cooling capacity protects vital equipment against overheating
  • - Built-in evaporator for drip-free operation-no need to empty water collection tanks
  • - Plug-and-play design with no plumbing or special circuits-easy setup by almost anyone
  • - 100% duty cycle keeps your equipment constantly cool with no downtime
  • - Eco-friendly, non-ozone-depleting R290 refrigerant meets high environmental standards
Warranty:
1-year limited
Long product name Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input:

Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input

Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input:

12,000 BTU of Cooling Power Protects Your Equipment Against Hazardous High Heat
This SmartRack® server rack cooling unit is a portable, compact, self-contained air conditioning unit designed for small server rooms, IT and network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. It uses environmentally friendly R290 refrigerant to comply with worldwide standards. An easy-to-read control panel with diagnostic LEDs provides convenient local management.

Rack/Spot Cooling Focuses Cold Air Where It’s Most Needed
Close-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. Hot air exits through a window or drop ceiling via an included exhaust kit. A hot air exhaust fan maintains effectiveness even under a high heat load. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.

Special Commercial-Grade Components for Reliable Performance
With a 100-percent duty cycle, the SRXCOOL12KEU can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and better weld joints to stand up to the constant vibration of the running compressor.

Built-In Evaporator Ensures No Water Collection Tank to Empty
The evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation. Upgraded firmware allows the compressor to cycle on and off while the evaporator fan stays on to prevent icing in high-humidity environments.

Add an Optional Remote Management Accessory for 24/7 Monitoring and Control
Install the optional SRCOOLNETLX network module (sold separately) to monitor temperatures, receive alerts, review logs and control settings from anywhere, anytime, via SNMP, web browser, SSH, telnet or command line interface. The built-in LX Platform’s PowerAlert® Device Manager provides a single interface to cycle the connected air conditioner on and off, adjust its fan speed, change its target set point temperature and switch to dehumidification mode.

Designed for Simple Plug-and-Play Installation by Almost Anyone
The self-contained SRXCOOL12KEU requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. It rolls on four casters into a compact 12 x 20 inch area. The 6 ft. (1.83 m) power cord with leakage current protection connects to a Schuko CEE7 outlet. The unit is programmed to restart automatically after power failures, and a built-in timer allows unattended shutdown and startup. An upgraded motor-start capacitor with a larger capacity ensures a dependable startup.

Short summary description Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input:

Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input, 208 - 240 V, 50 Hz, Type C, Black, Acrylonitrile butadiene styrene (ABS), Touch

Long summary description Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input:

Tripp Lite SRXCOOL12KEU Portable Air Conditioning Unit for Server Rooms - 12,000 BTU (3.5kW), 230V, R290, Schuko CEE7 Input. AC input voltage: 208 - 240 V, AC input frequency: 50 Hz, Power plug type: Type C. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Control type: Touch. Width: 300 mm, Depth: 505 mm, Height: 778 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.