location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000BT32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030795807 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 334168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST1000BT32 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI 2.2 Ethernet
  • - 1000 Mbit/s
  • - Internal Component for: PC Chipset: Realtek - RTL8110SC
Warranty: Lifetime
Long product name StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card :
The long product name of StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card (ST1000BT32)
More>>>
StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card:
The official description of StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a 10/100/1000Mbps Ethernet port to any PC through a PCI slot

This PCI-based 10/100/1000 Mbps Gigabit Ethernet Network Adapter Card provides a simple connection to a Gigabit Ethernet network, and is fully compatible with IEEE 802.3, 802.3u, 802.3ab and 802.3x standards.

Suitable for any PCI-enabled client, server or workstation, the Gigabit Ethernet Network Adapter Card supports high performance dual channel networking and maximum data transfer speeds of 1000Mbps in each direction (2000 Mbps total) - up to ten times faster than 10/100 Ethernet.

Compatible with a broad range of operating systems, including Linux, Windows 10, 8/8.1, 98SE, ME, 2000, XP, XP-64bit, Vista, Vista-64bit, 7, 7-64bit as well as Mac OS 10.4, this high quality PCI Gigabit NIC includes an optional low profile bracket that makes it easy to install the card in a small form factor/low profile computer case/server.

The StarTech.com Advantage

- Add feature rich Gigabit networking through a PCI slot, suitable for a desktop, workstation or sever use
- Dual profile design to fit into Full or Low Profile/small form factor (SFF) systems
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card:
This short summary of the StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card, Internal, Wired, PCI, Ethernet, 1000 Mbit/s

Long summary description StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card:
This is an auto-generated long summary of StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI 10/100/1000 32 Bit Gigabit Ethernet Network Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
PCI version
2.2
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.11u, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Supported network protocols
CSMA/CD
VLAN tagging
Yes
Design
Component for *
PC
Internal *
Yes
Chipset
Realtek - RTL8110SC
LED indicators
10/100/1000 Mbits/sec Link/Activity
Mean time between failures (MTBF)
36000 h
Certification
CE, FCC, REACH
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows ME, Windows NT, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
20 mm
Depth
123 mm
Height
63 mm
Weight
53 g
Packaging data
Drivers included
Yes
Low-profile bracket
Yes
Package width
170 mm
Package depth
143 mm
Package height
30 mm
Package weight
142 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Sverige 2 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)