location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 to Gigabit Ethernet NIC Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB21000S2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847445 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 2.0 Ethernet
  • - 480 Mbit/s 10/100/1000BaseT(X)
  • - Chipset: SMSC - LAN7500
Warranty: 2 Year Warranty
Long product name StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter :
The long product name of StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter
More>>>
StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter:
The official description of StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Gigabit Ethernet to any USB 2.0 compatible PC or Laptop computer

The USB21000S2 USB 2.0 to Gigabit Ethernet Adapter offers a reliable USB Ethernet connection, adding a single RJ45 Ethernet port to a USB-enabled computer system, with support for connecting to Gigabit networks.

Backward compatible with older USB 1.x computer systems, this compact and portable USB Gigabit network adapter offers an ideal desktop replacement network adapter or laptop accessory. With support for features such as Jumbo Frames, VLAN tagging and Wake on LAN (WOL), the adapter is suitable for home and business users alike.

The USB21000S2 USB Gigabit network adapter is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Compatible with Gigabit Ethernet networks and powered via USB for versatility and portability as an add-on or replacement
- The Gigabit USB adapter helps conserve system resources, using built-in NDIS6 Checksum and Large Send Offload support and Jumbo Frames
- The USB Gigabit Ethernet adapter is backed by a StarTech.com 2-year warranty and free lifetime technical support, ensuring reliability

Short summary description StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter:
This short summary of the StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter, Wired, USB, Ethernet, 480 Mbit/s, Black

Long summary description StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter:
This is an auto-generated long summary of StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter based on the first three specs of the first five spec groups.

StarTech.com USB 2.0 to Gigabit Ethernet NIC Network Adapter. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 480 Mbit/s. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB version
2.0
Network
Maximum data transfer rate *
480 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Auto MDIX IEEE
Yes
Full duplex
Yes
Design
Product colour
Black
Internal *
No
Chipset
SMSC - LAN7500
LED indicators
Activity, Link
Mean time between failures (MTBF)
70000 h
Certification
CE, FCC
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/ 7(32/64-bit), Mac OS 10.6, Linux
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
30 mm
Depth
270 mm
Height
20 mm
Weight
39 g
Packaging data
Drivers included
Yes
Package width
140 mm
Package depth
170 mm
Package height
30 mm
Package weight
128 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Housing material
Plastic
Buffer size
20 KB
Country Distributor
United Kingdom 1 distributor(s)