StarTech.com logo

StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186378
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
Lifetime Warranty
Long product name StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card:

Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card

StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card:

Add 2 Gigabit Ethernet ports to your laptop, through a single ExpressCard slot
The EC2000S 2-port Gigabit ExpressCard Ethernet Adapter adds 2 10/100/1000Mbps Ethernet ports to an ExpressCard-enabled laptop, or small form factor system, enabling you to connect to two separate physical networks simultaneously with dedicated bandwidth, or providing full dedicated bandwidth to virtual machines.
Supporting features such as NDIS5 checksum and large send offload for lower CPU utilization, Wake-on-LAN (WOL) and Remote Wake-up power management, jumbo frames and VLAN tagging, this ExpressCard Ethernet Adapter is ready to handle a wide variety of scenarios.
With a 34mm ExpressCard form factor, this compact and portable Gigabit Ethernet Adapter will fit in any ExpressCard-enabled system, and is backed by a StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- Provides two independent 10/100/1000 Mbps Ethernet interfaces, from a single ExpressCard slot
- Use less system resources with built-in NDIS5 Checksum and Large Send Offload support and Jumbo Frames
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card:

StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card, Internal, Wired, Ethernet, 1000 Mbit/s, Black, Silver

Long summary description StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card:

StarTech.com Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black, Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.