location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8263 Installation-projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J2H77.B1E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - 395 W
Long product name BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB8263 Installation-projector
More>>>
BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazing results
The latest addition to the BenQ Installation series, the PB8263, offers amazing results with its stunning 2000:1 High Contrast Ratio and not less than 4000 ANSI Lumens.

The best choice for Data Projection
BenQ’s PB8263 projector brings caliber-performance and versatility to any boardroom table. Flexibility and a user friendly set-up makes it the presentation tool-of-choice for corporate boardrooms, conference halls, class rooms and large open venues.

Brilliant performance because of:
- DLP™ Projection System.
- Native XGA Resolution.
- 4000 ANSI Lumens.
- Golden Ratio Color Wheel (5 Segments).
- 2000:1 Contrast Ratio.
- Dust Filter Kit.

Projection Calculator
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.

Short summary description BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB8263 Installation-projector, 4000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 24 - 88 kHz

Long summary description BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ PB8263 Installation-projector data projector 4000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB8263 Installation-projector. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: NSH. Noise level: 34 dB. Display number of colours: 16.78 million colours. Power consumption (typical): 395 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
NSH
Lamp power
300 W
Video
Full HD *
Yes
Features
Noise level *
34 dB
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
395 W
Weight & dimensions
Weight *
3.6 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
320 x 236 x 106 mm
Power requirements
50 - 60 Hz
I/O ports
VGA in DVI-I in Component Video in S-Video in Composite Video in PC audio in VGA out
Country Distributor
United Kingdom 1 distributor(s)