location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ projector lamp 300 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J2G01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046016258 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2019 09:16:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ projector lamp 300 W UHP :
The long product name of BenQ projector lamp 300 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp - 300W UHP Projector Lamp - 3000 Hour(s)
More>>>
BenQ projector lamp 300 W UHP:
The official description of BenQ projector lamp 300 W UHP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement Lamp for: PB8253.

Short summary description BenQ projector lamp 300 W UHP:
This short summary of the BenQ projector lamp 300 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector lamp, UHP, 300 W, 3000 h

Long summary description BenQ projector lamp 300 W UHP:
This is an auto-generated long summary of BenQ projector lamp 300 W UHP based on the first three specs of the first five spec groups.

BenQ Projector lamp. Lamp type: UHP, Bulb power: 300 W, Service life of lamp: 3000 h

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10971 projector lamp 300 W
(show image)
ML10971 ML10971 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL149 projector lamp 300 W UHP
(show image)
GL149 GL149 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)