location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IBAR4ULTRAUSBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224996 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:30:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3330 J 4 AC outlet(s) NEMA 1–15R 120 V
  • - 1440 W
  • - Cable length: 2.44 m
  • - 80 dB
  • - Black Metal, Plastic
Warranty: This product is covered by a Lifetime Limited Warranty
Long product name Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing :
The long product name of Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing
More>>>
Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing:
The official description of Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavy-Duty 4-Outlet Surge Protector Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Isobar® four-outlet surge protector features a surge protection rating of 3330 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR4ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your network hardware, retail displays, appliances, power tools and other electronics into four NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All four are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets.

Isolated Filter Banks Provide Extra Protection against Line Noise
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All four outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data.

2 USB-A Ports Share 3.1 Amps of Charging Power
This surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices.

Includes the Latest Safety Features
Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking.

Versatile Surge Protector Provides Multiple Installation Options
The surge protector with 8-foot cord also includes a space-saving right-angle NEMA 5-15P plug, which helps you connect to a wall outlet located behind furniture that is placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces.

Typical Applications
- Protect computers, modems, home theater equipment, power tools and other valuable electronics against AC power surges and spikes
- Filter potentially damaging line noise to improve connected equipment’s performance and lifespans
- Safeguard valuable data against damage stemming from unexpected interruptions in power
- Charge smartphones, tablets or other USB devices via the dual USB ports

Package Includes
- IBAR4ULTRAUSBB Isobar 4-Outlet Surge Protector
- (4) Outlet safety covers
- Owner’s manual

Short summary description Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing:
This short summary of the Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing, 3330 J, 4 AC outlet(s), NEMA 1–15R, 120 V, 50 - 60 Hz, 3.1 A

Long summary description Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing:
This is an auto-generated long summary of Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing based on the first three specs of the first five spec groups.

Tripp Lite Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing. Surge energy rating: 3330 J, AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 1–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Metal, Plastic, EMI/RFI noise filtering: 80 dB. Cable length: 2.44 m, Weight: 1.18 kg, Width: 90.4 mm. Certification: Tested to UL1449 3rd Edition requirements by ETL, Approved for Canada by ETL, Exceeds IEEE 587...

Country Distributor
United States 1 distributor(s)