- - Right-angle USB-C plug permits easier connection in confined or hard-to-reach spaces
- - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
- - Provides 3A (60W) power output for charging, syncing and powering mobile devices
- - Reversible USB-C plug connects in either direction for immediate no-fuss use
- - USB-C to USB-A cable compatible with all USB-A, USB-C and Thunderbolt 3 devices
USB-C to USB-A Cable (M/M), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
USB Type-C to USB Type-A Cable Connects a USB-C Mobile Device to Your Computer
This USB Type-C to Type-A cable allows you to connect a device with a USB-C or Thunderbolt 3 port to a USB-enabled computer, charger, hard drive or other peripheral for the purpose of charging, powering, syncing or transferring data. It is compatible with any device with a USB-C or Thunderbolt 3 port, including tablets, smartphones, MacBooks, Ultrabooks and Chromebooks. The three-foot cord is perfectly suited for use with charging stations and carts.
Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 Speeds
The USB Type-C to USB-A cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It also provides power output up to 3 amps (60 watts), which is sufficient for fast-charging, syncing and powering most devices. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Right-Angle USB-C Plug Makes Connecting in Tight Spaces Easier
The space-saving right-angle USB-C plug is easy to install in confined spaces, such as behind your computer desk or workstation. The right-angle construction also relieves strain on the cable and connector and prevents the cable from bending awkwardly.
Tripp Lite U428-003-CRA USB-C to USB-A Cable (M/M), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m), 0.9 m, USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black
Tripp Lite U428-003-CRA USB-C to USB-A Cable (M/M), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m). Cable length: 0.9 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black