location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port USB Charging Station - 5V 21A / 105W USB Charger Output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188199 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2023 19:37:59
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite U280-010 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Contact
  • - 120 - 230 V
Long product name Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output :
The long product name of Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port USB Charging Station - 5V 21A / 105W USB Charger Output
More>>>
Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output:
The official description of Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Charges up to 10 tablets, phones or other mobile devices
- Provides up to 5V, 2.1A per port to 10 ports simultaneously
- An individual port can provide a maximum of 5V, 2.4A of power
- Charge your devices without the need to connect to a computer

Short summary description Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output:
This short summary of the Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output, Indoor, AC, Black

Long summary description Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output:
This is an auto-generated long summary of Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output based on the first three specs of the first five spec groups.

Tripp Lite 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 120 - 230 V. USB 2.0 ports quantity: 10. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
10
Charger type *
Indoor
Operating principle
Contact
Certification
UL 60950-1:2007 R12.11, CAN/CSA-C22.2 No. 60950-1-07+A1:2011, IEC 60950-1, EN 55022: 2010+AC: 2011, EN55024: 2010, FCC, ANSI C63.4, RoHS, REACH
Design
Product colour *
Black
Power
Input voltage
120 - 230 V
Input current
0.7 - 1.4 A
Weight & dimensions
Width
175 mm
Depth
48 mm
Height
129 mm
Weight
570 g
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Other features
Type
Desktop charging station organizer
Brand Image Product code Product Stock Price from
Tripp Lite 1-Port USB Wall Charger with Quick Charge 3.0 Technology Tripp Lite 1-Port USB Wall Charger with Quick Charge 3.0 Technology
(show image)
U280-W01-QC3 1-Port USB Wall Charger with Quick Charge 3.0 Technology 0.00
(excl. VAT)
0 (incl. VAT)