location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-001-C2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184276 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quickly charges a Tablet or Phone with up to 2.4A of power
  • - 5V 2.4A USB port
Warranty: 2-year limited
Long product name Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W :
The long product name of Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Tablet / Phone Car Charger, 5V 2.4A / 12W
More>>>
Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W:
The official description of Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2.4A USB Car Charger allows you to quickly and safely charge a USB-powered device and is ideal for ultra-fast charging devices, such as iPads, other tablets and smartphones. This high-quality and ultra-compact charger works with any standard in-vehicle power outlet and features a translucent ring around the USB port that glows blue to indicate power is being passed through to your device. It is a handy tool to keep your devices fully charged and ready to use while you are on the go.

Short summary description Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W:
This short summary of the Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W, Auto, Cigar lighter, White

Long summary description Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W:
This is an auto-generated long summary of Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W based on the first three specs of the first five spec groups.

Tripp Lite U280-001-C2 USB Tablet / Phone Car Charger, 5V 2.4A / 12W. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal, USB 2.0 ports quantity: 1. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 2.0 ports quantity
1
Charger type *
Auto
Country of origin
Vietnam
Design
Product colour *
White
Power
Output current
2400 mA
Packaging data
Quantity per pack
1 pc(s)
Package width
104.1 mm
Package depth
154.9 mm
Packaging data
Package height
25.4 mm
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
165.1 mm
Master (outer) case length
241.3 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
270 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184273
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-65C1-G U280-W01-65C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White
(show image)
U280-W01-18C1-K Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White
(show image)
U280-W01-20C1-G Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
(show image)
U280-W01-100C1G Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)