location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USA-19HS-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210753 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:04:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides full modem control and hardware/software flow control
  • - Supports data transfer speeds up to 230 Kbps—double the speed of a PC serial port
  • - Works with any USB-C cable up to 16-ft. (4.88 m) long (detachable 3-ft. (0.91 m) cable is included)
  • - Works with Microsoft Windows (up to Windows 11) and Mac OS X (up to Mac OS Ventura 13.3.1)
  • - Small enough to carry in a pocket or purse for fast file transfers anywhere
  • - Supports 32-bit and 64-bit systems
Warranty: 3-year limited
Long product name Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA :
The long product name of Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA
More>>>
Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA:
The official description of Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to Serial Adapter for Use with All RS-232 Serial Devices
This Keyspan® adapter lets you connect a legacy DB9/RS-232 serial device to the USB-C port on your computer, laptop, tablet, Chromebook or MacBook. It works with switches, routers, modems, barcode scanners, GPS units, digital cameras, point-of-sale devices, lab equipment, network storage devices and other devices with a 9-pin serial port.

Ready to Begin Transferring Data Almost Immediately
The included 3-ft. (0.91 m) detachable cable supports data transfer rates up to 230 Kbps, which doubles the speed of built-in PC serial ports. The USB-C to DB9 adapter also works with any USB-C cable up to 16 feet. LEDs on the unit indicate status and data activity. No external power is needed. The unit weighs just two ounces and is easy to carry in a pocket, purse, backpack or laptop bag for instant file transfers where needed.

Compatible with Major Operating Systems
This USB-C to serial adapter works with Windows (up to 11), Mac OS X (up to Ventura 13.3.1) applications. It's easy to upgrade via free software downloads. Windows line monitor and data trace software are included. Supports both 32-bit and 64-bit systems. The driver for newest operating systems are available for download on the Technical Support page.

TAA-Compliant for GSA Schedule Purchases
The USA-19HS-C is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA:
This short summary of the Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA, Black, Taiwan, 40.6 mm, 78.7 mm, 25.4 mm, 1 pc(s)

Long summary description Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA:
This is an auto-generated long summary of Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA based on the first three specs of the first five spec groups.

Tripp Lite USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA. Product colour: Black, Country of origin: Taiwan. Width: 40.6 mm, Depth: 78.7 mm, Height: 25.4 mm. Quantity per pack: 1 pc(s), Package width: 236.2 mm, Package depth: 144.8 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 518.2 mm, Master (outer) case length: 315 mm

Design
Product colour
Black
Country of origin
Taiwan
Features
Plug and Play
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332210750
Compliance certificates
RoHS
Weight & dimensions
Width
40.6 mm
Depth
78.7 mm
Height
25.4 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
236.2 mm
Package depth
144.8 mm
Package height
73.7 mm
Package weight
160 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
20 pc(s)
Master (outer) case width
518.2 mm
Master (outer) case length
315 mm
Master (outer) case height
177.8 mm
Master (outer) case gross weight
3.78 kg
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)