location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-006-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198303 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer speeds up to 225 Kbps
  • - Premium foil and braid shielding reduces EMI/RFI line noise
  • - Compatible with Windows®, Mac® and Linux® devices
  • - No external power source required
  • - Integrated FTDI FT232RL chipset
Warranty: 3-year limited
Long product name Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) :
The long product name of Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m):
The official description of Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects 2 DB9 Devices to a USB-A Device
Recommended for connecting a modem, digital camera, PDA or ISDN terminal to your computer, laptop or tablet
Supports data transfer speeds up to 225 Kbps—twice as fast as a built-in serial port
No external power source required
Portable 6 ft. design fits perfectly into laptop bag
COM retention for automatic reassigning of COM values to ports in case of disconnection or reboot
Integrated FTDI FT232RL chipset

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors with gold-plated contacts for optimal signal quality
Integral strain relief for long life
Flexible PVC jacket easy to install in tight spaces

Broad Compatibility
Compatible with Windows, Mac and Linux operating systems

Short summary description Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m):
This short summary of the Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m), Black, China, 60 g, 124.5 mm, 127 mm, 50.8 mm

Long summary description Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m):
This is an auto-generated long summary of Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m). Product colour: Black, Country of origin: China. Weight: 60 g. Package width: 124.5 mm, Package depth: 127 mm, Package height: 50.8 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 270 mm, Master (outer) case length: 249.9 mm. Cable length: 1.8 m

Design
Product colour
Black
Country of origin
China
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332198300
Weight & dimensions
Weight
60 g
Packaging data
Package width
124.5 mm
Package depth
127 mm
Package height
50.8 mm
Packaging data
Package weight
180 g
Logistics data
Harmonized System (HS) code
8544.42.2000
Products per master (outer) case
10 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
249.9 mm
Master (outer) case height
125 mm
Master (outer) case gross weight
1.06 kg
Other features
Cable length
1.8 m
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)