location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCFLUSHRUI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179135 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:20:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to work with select medical power modules
  • - Controls a connected inverter/charger from up to 5 ft. away via Cat5 cabling
  • - Comes ready for immediate front-panel, rear-panel or below-dash mounting
  • - LED indicators monitor battery charge level and power status at a glance
  • - On/off button allows instant one-touch control of connected device
Warranty: Lifetime limited
Long product name Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers :
The long product name of Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers
More>>>
Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers:
The official description of Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remote Control Module Allows Monitoring and Control of Your Medical Power Module
The HCFLUSHRUI is designed to work with medical power modules, including the HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It connects to the power module using the included Cat5 cables and lets you control the inverter/charger from as far as five feet away. The included faceplate allows front-panel mounting, but the unit’s built-in mounting slots also accommodate rear-panel or below-dashboard installation.

Intuitive Front-Panel Indicators Provide Pertinent Info at a Glance
Front-panel LEDs monitor battery charge and power conditions. The molded plastic housing also includes an on/off button for instant one-touch control of the connected inverter/charger. Another button controls audio levels.

Short summary description Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers:
This short summary of the Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers, Wired, Press buttons, Grey

Long summary description Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers:
This is an auto-generated long summary of Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers based on the first three specs of the first five spec groups.

Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers. Interface: Wired, Input type: Press buttons

Design
Interface *
Wired
Product colour *
Grey
Input type *
Press buttons
Display
Built-in display
No
Performance
Country of origin
China
Weight & dimensions
Width
241.3 mm
Depth
182.9 mm
Height
50.8 mm
Weight
450 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
69.8 mm
Package depth
108 mm
Package height
38.1 mm
Package weight
90 g
Packaging content
Mounting kit
Yes
Logistics data
Master (outer) case width
438.2 mm
Master (outer) case length
450.8 mm
Master (outer) case height
317.5 mm
Master (outer) case gross weight
11.1 kg
Products per master (outer) case
108 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite Remote Control Module for Healthcare Products, Black Tripp Lite Remote Control Module for Healthcare Products, Black
(show image)
HC REMOTE Remote Control Module for Healthcare Products, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)