location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE814AR AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE814AR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE814AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007996 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:43:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE814AR user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE814AR AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI signals to one local and two remote displays up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compatible
  • - Superior video quality:
  • - • 4K up to 100 m
  • - • 1080p up to 150 m when in HDBaseT Long Reach Mode
  • - Extends Ethernet communication using the Ethernet pass-through port*
  • - Supports two IR channels for simultaneous IR signal transmissions, ranged from 30 KHz to 56 KHz
  • - ATEN EDID Technology -- when both transmitter and receiver sides are connected, VE814A adopts the EDID values of the display connected to the VE814AT for high-quality output
  • - RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Supports wide screen format
  • - Built-in 8 kV/15 kV ESD protection
  • - Plug-and-play
  • - Rack-mountable
  • - Note: The function is supported by VE814A-AT only.
Long product name ATEN VE814AR AV extender AV receiver Black :
The long product name of ATEN VE814AR AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT Receiver with Dual Output (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE814AR AV extender AV receiver Black:
The official description of ATEN VE814AR AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE814AR is an HDBaseT Video Receiver that is capable of receiving HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable.This HDCP 2.2-compliant receiver meets the HDMI Specification, including 3D, Deep Color, the maximum data rate of (10.2 Gbps), and 4K video quality up to 100 m.

The VE814AR supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE814AR) while granting access to the HDMI display device from the local unit (VE814AT). In addition, it supports Long Reach Mode that extends HDMI signals up to 150 m, 1080p, via a single Cat 5e/6 cable.

The VE814AR is a powerful solution for where digital signage is required, such as bars, educational spaces, and public transportation stations, allowing display of identical contents at different spots.

Short summary description ATEN VE814AR AV extender AV receiver Black:
This short summary of the ATEN VE814AR AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE814AR, 4096 x 2160 pixels, AV receiver, 150 m, Wired, 3D, HDCP

Long summary description ATEN VE814AR AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE814AR AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE814AR. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage: 5 V, Power consumption (receiver) (max): 7.9 W. Receiver dimensions (WxDxH): 123 x 140.4 x 30 mm, Receiver weight: 470 g

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
Plug and Play
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDBaseT port
Yes
Number of HDMI outputs
2
Ports & interfaces
Remote (IR) output
1
Audio RCA outputs
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (receiver) (max)
7.9 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
123 x 140.4 x 30 mm
Receiver weight
470 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812EUT AV extender AV transmitter White ATEN VE2812EUT AV extender AV transmitter White
(show image)
VE2812EUT VE2812EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812UST AV extender AV transmitter White ATEN VE2812UST AV extender AV transmitter White
(show image)
VE2812UST VE2812UST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AT AV extender AV transmitter Black ATEN VE814AT AV extender AV transmitter Black
(show image)
VE814AT VE814AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812T AV extender AV transmitter Black ATEN VE2812T AV extender AV transmitter Black
(show image)
VE2812T VE2812T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)