location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SwimWays Paw Patrol Swim Mask - Chase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SwimWays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol Swim Mask - Chase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6044580
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988546734 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:07:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SwimWays Paw Patrol Swim Mask - Chase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Paw Patrol Swim Mask from SwimWays is a swim mask for kids that look your child's favorite characters!
Long product name SwimWays Paw Patrol Swim Mask - Chase :
The long product name of SwimWays Paw Patrol Swim Mask - Chase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paw Patrol Swim Mask - Chase
More>>>
SwimWays Paw Patrol Swim Mask - Chase:
The official description of SwimWays Paw Patrol Swim Mask - Chase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Paw Patrol Swim Mask from SwimWays is a swimming mask for kids that look like your child's favorite characters! This swim mask has a cool housing design with character accents, an easy-adjust head strap to create a custom fit, and a soft water-tight seal. The see-through scrim on the lens allows kids to see out while everyone else sees the character. Your kids will have fun wearing this pool mask in the water and for role-playing too! Sold individually. For children age 3 and older.

Short summary description SwimWays Paw Patrol Swim Mask - Chase:
This short summary of the SwimWays Paw Patrol Swim Mask - Chase data-sheet is auto-generated and uses the product title and the first six key specs.

SwimWays Paw Patrol Swim Mask - Chase, Women, Blue, Yellow, Pink, Youth, 3 yr(s), China

Long summary description SwimWays Paw Patrol Swim Mask - Chase:
This is an auto-generated long summary of SwimWays Paw Patrol Swim Mask - Chase based on the first three specs of the first five spec groups.

SwimWays Paw Patrol Swim Mask - Chase. Suitable for: Women, Frame colour: Blue, Yellow, Lens colour: Pink. Products per intermodal container (20ft): 7288 pc(s), Products per intermodal container (40ft): 14577 pc(s), Products per pallet: 36 pc(s). Package width: 234.9 mm, Package depth: 85.9 mm, Package height: 234.9 mm

Features
Age
Youth
Recommended age (min)
3 yr(s)
Frame colour *
Blue, Yellow
Lens colour *
Pink
Suitable for *
Women
Country of origin
China
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
7288 pc(s)
Products per intermodal container (40ft)
14577 pc(s)
Harmonized System (HS) code
9506.91.90.00
Products per pallet
36 pc(s)
Products per pallet layer
216 pc(s)
Layers per pallet
6 pc(s)
Logistics data
Master (outer) case width
400.1 mm
Master (outer) case length
260.1 mm
Master (outer) case height
262.1 mm
Master (outer) case gross weight
1.8 kg
Master (outer) case net weight
1.39 kg
Master (outer) case volume
963000 cm³
Master (outer) case GTIN (EAN/UPC)
778988546796
Packaging data
Package width
234.9 mm
Package depth
85.9 mm
Package height
234.9 mm
Package weight
231.332 g
Package type
Box
Brand Image Product code Product Stock Price from
SwimWays Paw Patrol Swim Mask - Skye SwimWays Paw Patrol Swim Mask - Skye
(show image)
6044579 Paw Patrol Swim Mask - Skye