location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VB905 AV extender AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB905 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008412 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VB905 AV extender AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends True 4K signal transmission up to 5 m
  • - Compliant with DisplayPort 1.2a and HDCP 2.2
  • - Superior video quality – up to True 4K resolutions of 4096 x 2160 @ 60 Hz (4:4:4)
  • - Supports HDR
  • - Cascade 3 levels to extend True 4K signal up to 20 m
  • - A single unit can be powered from the source device
  • - Plug-and-play
  • - Rack mountable
  • - Note: Longer transmission distance is possible with lower data rates. If you want to remain high quality transmission, please use higher quality cable.
Long product name ATEN VB905 AV extender AV repeater Black :
The long product name of ATEN VB905 AV extender AV repeater Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

True 4K DisplayPort Booster
More>>>
ATEN VB905 AV extender AV repeater Black:
The official description of ATEN VB905 AV extender AV repeater Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VB905 extends True 4K signal from a source device to a display up to 5 meters. For long distance transmission, the VB905 can be cascaded up to 3 levels (20 meters), guaranteeing ultimate color and image quality.

The VB905 supports all DisplayPort enabled devices. For installation flexibility, the booster can be rack mounted, offering excellent fl exibility for managing both work and home settings.

Short summary description ATEN VB905 AV extender AV repeater Black:
This short summary of the ATEN VB905 AV extender AV repeater Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VB905, 4096 x 2160 pixels, AV repeater, 20 m, Wired, Black, HDCP

Long summary description ATEN VB905 AV extender AV repeater Black:
This is an auto-generated long summary of ATEN VB905 AV extender AV repeater Black based on the first three specs of the first five spec groups.

ATEN VB905. Type: AV repeater, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 20 m. Connectivity technology: Wired. Operating voltage: 5 V, Current: 2.6 A. Width: 35.3 mm, Depth: 58.4 mm, Height: 20.6 mm

Features
Type *
AV repeater
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
20 m
LED indicators
Power
HDCP
Yes
Material
Metal
Rack mounting
Yes
Plug and Play
Yes
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
DisplayPorts in
1
DisplayPorts out
1
DC-in jack
Yes
Power
Operating voltage
5 V
Current
2.6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
35.3 mm
Depth
58.4 mm
Height
20.6 mm
Weight
50 g
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE901 AV extender AV transmitter & receiver Black ATEN VE901 AV extender AV transmitter & receiver Black
(show image)
VE901 VE901 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901T AV extender AV transmitter ATEN VE901T AV extender AV transmitter
(show image)
VE901T VE901T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)