location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0503Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867156780
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FSW-0503Z user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FSW-0503Z user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides flexibility of 4 x 10/100BASE-TX PoE ports
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - Auto-detection and protection of non-standard PoE devices
  • - 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
Long product name LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter :
The long product name of LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45 PoE, 1 x Uplink, 48KB, 1K, 10/100Mbps, 56VDC, 800 g
More>>>
LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter:
The official description of LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced PoE Solution
FSW-0503(Z) is a 4 Fast Ethernet PoE +1 Fast Ethernet Switch. Per PoE port is powered up to 15.4W. The total PoE power budget is 61.6W. It is an ideal solution for extensive WLAN, IP surveillance system deployments especially when the legacy and PoE compliance devices co-exist in your network environment. The switch automatically detects IEEE 802.3af compliant device connected and provides power and data over a single cable to these devices.

FSW-0503(Z) is compact in size, making it ideal for desktop users with limited space. You also have option of installing several FSW-0503(Z) in a 19” chassis (POC-6000) for a largescale rack-mount PoE Solution.

Stable and Reliable Network Environment
FSW-0503(Z) enables users to deploy a stable and reliable high-speed LAN environment, with store-and-forward switching architecture, packet error filtering and non-blocking packet forwarding. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports N-way auto-negotiation protocol that automatically detects networking speed and duplex modes.

Easy to Use
For instant error detection, the switch is equipped with a full range of LEDs to help monitor and troubleshoot problems on the network.

Short summary description LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter:
This short summary of the LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter:
This is an auto-generated long summary of LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter based on the first three specs of the first five spec groups.

LevelOne 5-Port Fast Ethernet PoE Switch, 802.3af PoE, 4 PoE Outputs, 61.6W, excl. power adapter. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1024 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 100BASE-T
Cable types supported
Cat3, Cat4, Cat5
Full duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
LED indicators
LAN, PoE, Power, Uplink
Country of origin
Taiwan
Certification
FCC, CE, RoHS
Performance
Buffer size
48 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
52 V
Output current
1.35 A
Power consumption (typical)
65 W
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Power over Ethernet (PoE) power per port
15.4 W
Total Power over Ethernet (PoE) budget
61.6 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90 mm
Depth
120 mm
Height
28 mm
Weight
800 g
Packaging data
Manual
Yes
AC adapter included
No