location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FEP-0931 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867208106
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RJ-45
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 2000 entries Switching capacity: 1800 Gbit/s
  • - Power supply included Power over Ethernet (PoE)
Long product name LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs :
The long product name of LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100 RJ-45 PoE, 1 x 10/100 Uplink, 120W, 1Gbps, 2K MAC, 1.34 M/pps, 850 g
More>>>
LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs:
The official description of LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FEP-0931 is an 9-port Fast Ethernet PoE switch that provides Power over Ethernet on eight of its ports. Per PoE port a power supply of up to 30W is possible. The total PoE power budget is 120W. Distances up to 250m at 10Mbps is supported. It is the ideal solution when office and home users who wants to power ip cameras at long distances or using a combination of PoE and non-PoE devices.

The FEP-0931 eight PoE-enabled ports make it an ideal solution for users who use PoE-enabled devices and already want to power a larger number of PoE devices. These products can be a mix of PoE IP phones, PoE Wifi APs and PoE IP cams. It is the perfect solution for offices that want to upgrade their office equipment and LAN infrastructure to PoE capability or upgrade their existing PoE infrastructure to Gigabit speed. The switch automatically detects the connected IEEE 802.3at/af standard device and provides these devices with power and data over a single cable.

The FEP-0931 also enables users to provide a stable and reliable high-speed LAN environment with store-and-forward switching architecture, packet error filtering and blockade-free packet forwarding. The 802.3x flow control mechanisms operate in both full and half duplex modes. This switch also supports the N-Way auto negotiation protocol, which automatically detects network speed and duplex mode.

For instant fault detection, the FEP-0931 is equipped with a complete set of LEDs to help monitor and troubleshoot the network.

Short summary description LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs:
This short summary of the LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs:
This is an auto-generated long summary of LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs based on the first three specs of the first five spec groups.

LevelOne 9-Port Fast Ethernet PoE Switch, 250m, 802.3at/af PoE, 120W, 8 PoE Outputs. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 2000 entries, Switching capacity: 1800 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
VLAN support
Yes
Virtual LAN features
Port-based VLAN
Optical fiber
Transmission distance (max)
0.25 km
Data transmission
Switching capacity *
1800 Gbit/s
Forwarding rate
1.34 Mpps
MAC address table *
2000 entries
Jumbo frames support
Yes
Jumbo frames
2048
Design
Product colour
Black
LED indicators
Activity, PoE, Power
Country of origin
China
Certification
CF, FCC
Performance
Mean time between failures (MTBF)
3000 h
Power
Power supply included *
Yes
Input current
2.25 A
Output power
120 W
Power consumption (max)
125 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
86 mm
Depth
30 mm
Height
176 mm
Weight
450 g
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Package width
230 mm
Package depth
60 mm
Package height
290 mm
Package weight
950 g
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case gross weight
15 kg
Products per master (outer) case
14 pc(s)
Country Distributor
Deutschland 1 distributor(s)