location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGP-2601W150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202791
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - Power protection: overvoltage / overcurrent / overtemperature
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - PoE on/off control per port by dip switches
  • - 19-inch metal housing
  • - 24 Fast Ethernet PoE ports and 2 Gigabit ports
Long product name LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W :
The long product name of LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26 x 10/100 RJ-45 PoE, 2 x 10/100/1000 RJ-45, 8.8Gbps, 4K MAC, 150W, 2.5kg
More>>>
LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W:
The official description of LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FGP-2601 series are unmanaged PoE switches with 24 RJ45 PoE ports. The switches are IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with a total power budget of 150/250/380/500/630W, or up to 30W per port. Ideal for desktops, they are also 19-inch rack-mountable, which provides convenient and flexible installation. The FGP-2601 switches are designed for small-to-medium businesses that require an affordable solution for deploying PoE infrastructure.

Short summary description LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W:
This short summary of the LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W:
This is an auto-generated long summary of LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W based on the first three specs of the first five spec groups.

LevelOne 26-Port Fast Ethernet PoE Switch, 24 PoE Outputs, 2 x Gigabit RJ45, 150W. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 4000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Fast Ethernet (copper) ports quantity
24
Gigabit Ethernet (copper) ports quantity
2
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Cable types supported
Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7
Full duplex
Yes
Flow control support
Yes
Data transmission
Switching capacity *
8.8 Gbit/s
MAC address table *
4000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
0.512 MB
Design
Rack mounting *
Yes
Product colour
Black
Housing material
Metal
LED indicators
LAN, PoE, Power, Uplink
On/off switch
Yes
Country of origin
Taiwan
Certification
FCC Class A, CE
Performance
Mean time between failures (MTBF)
50000 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power protection features
Over current, Over voltage, Overheating
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
24
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
150 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
200 mm
Depth
44 mm
Height
440 mm
Weight
2.9 kg
Packaging data
Cables included
AC
Manual
Yes
Package width
260 mm
Package depth
95 mm
Package height
540 mm
Package weight
3.5 kg
Logistics data
Master (outer) case width
510 mm
Master (outer) case length
280 mm
Master (outer) case height
555 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
18 kg
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)