location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-0520Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867158142
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEP-0520Z user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 Gigabit port and 4 Gigabit PoE ports
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - 9K jumbo frames to increase data transfer rates
  • - Auto-detection and protection of non-standard PoE devices
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Total PoE power budget: 61.6W, up to 15.4W per port
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
Long product name LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter :
The long product name of LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45 PoE, 1 x Uplink, 48KB, 2K, 10/1000Mbps, 56VDC, 800 g
More>>>
LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter:
The official description of LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-0520(Z) is a high-performance Gigabit PoE Switch with 4 Gigabit PoE ports and 1 Gigabit uplink port. This switch is IEEE 802.3af compliant, and provides power and data over a single Ethernet cable to any PoE device, with total PoE power budget of 61.6W, up to 15.4W per PoE port. Together with Energy Efficient Ethernet (IEEE 802.3az) standard compliant, it substantially low power consumption during periods of low-link utilization. Moreover, it supports Gigabit Ethernet connectivity with 9K jumbo frames for network performing enhancement. Ideal for small businesses that prefer an inexpensive solution for PoE deploying infrastructure.

Short summary description LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter:
This short summary of the LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter:
This is an auto-generated long summary of LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter based on the first three specs of the first five spec groups.

LevelOne 5-Port Gigabit PoE Switch, 61.6W, 802.3af PoE, 4 PoE Outputs, excl. power adapter. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 2048 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u. Power connector: DC-in jack. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Cable types supported
Cat5, Cat5e, Cat6, Cat7
Data transmission
Switching capacity *
10 Gbit/s
MAC address table *
2048 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
LED indicators
LAN, PoE, Power, Uplink
Country of origin
Taiwan
Certification
FCC, CE, RoHS
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
65 W
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Power over Ethernet (PoE) power per port
15.4 W
Total Power over Ethernet (PoE) budget
61.6 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90 mm
Depth
120 mm
Height
28 mm
Weight
800 g
Packaging data
Quick start guide
Yes
AC adapter included
No
Package width
150 mm
Package depth
80 mm
Package height
235 mm
Package weight
850 g